location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUDC208V42P40M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDC208V42P40M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160768 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:18:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U
  • - Mounting type: Floor
  • - Removable side panels
  • - Black
Long product name Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black :
The long product name of Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40kVA 3 Phase Power Distribution Center w/ Integrated 3 Breaker 208V Service Bypass Switch
More>>>
Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black:
The official description of Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SUDC208V42P40M Power Distribution Center supports 40kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 40kVA 3 phase UPS systems without dropping the connected critical loads. Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V outputs via optional corded receptacle whips, snap-in panel breakers and PDUs. Breaker panel includes 225A, 3 pole main breaker, ground and neutral bars, plus 1/2, 3/4 and 1 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Compatible with Tripp Lite SUBB-series 1, 2 and 3 pole breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

Short summary description Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black:
This short summary of the Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUDC208V42P40M, 600.2 mm, 1092.2 mm, 1993.9 mm, 225 kg, 705 x 1190 x 2140 mm, 635 mm

Long summary description Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black:
This is an auto-generated long summary of Tripp Lite SUDC208V42P40M power rack enclosure 42U Floor Black based on the first three specs of the first five spec groups.

Tripp Lite SUDC208V42P40M. Width: 600.2 mm, Depth: 1092.2 mm, Height: 1993.9 mm. Package dimensions (WxDxH): 705 x 1190 x 2140 mm, Package width: 635 mm, Package depth: 1117.6 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 635 mm, Master (outer) case length: 1117.6 mm

Technical details
Rack capacity *
42U
Mounting type *
Floor
Product colour *
Black
Removable side panels
Yes
Compliance certificates
RoHS
Weight & dimensions
Width
600.2 mm
Depth
1092.2 mm
Height
1993.9 mm
Weight
225 kg
Packaging content
Side panels included
Yes
Packaging data
Package dimensions (WxDxH)
705 x 1190 x 2140 mm
Package width
635 mm
Package depth
1117.6 mm
Package height
2006.6 mm
Package weight
235.4 kg
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
635 mm
Master (outer) case length
1117.6 mm
Master (outer) case height
2006.6 mm
Master (outer) case gross weight
235.4 kg
Country of origin
United States
Brand Image Product code Product Stock Price from
Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black Tripp Lite SUDC208V84P60M power rack enclosure 42U Floor Black
(show image)
SUDC208V84P60M SUDC208V84P60M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V84P power rack enclosure Floor Black Tripp Lite SUDC208V84P power rack enclosure Floor Black
(show image)
SUDC208V84P SUDC208V84P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black
(show image)
SUDC208V42P30M SUDC208V42P30M 0.00
(excl. VAT)
0 (incl. VAT)