location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2235B009
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 32 MB
  • - 13.2 kg
Long product name Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm :
The long product name of Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Sensys MF4270 MFP 20PPM 32MB
More>>>
Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm:
The official description of Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact network-ready All-in-One offers small offices productive laser printing, faxing, copying and colour scanning. Cut paper costs and create professional documents with double-sided printing.

Features
- Print, fax, copy, colour scan
- Built-in network interface
- Super G3 fax modem
- Auto duplexing
- Zero warm-up time from sleep mode
- First Copy Out Time in less than 9 seconds
- 20 ppm/cpm, up to 1200x600dpi print resolution
- 35-sheet Automatic Document Feeder

Network ready, compact Laser All-in-One for small offices

Space-saving productivity
This stylish multifunctional is the ideal solution for small offices that want to boost productivity and save on space. Benefit from professional print, fax, copy and colour scan functionality in a compact desktop unit.

Easy network connectivity
Share printing and PC faxing thanks to the built-in network interface card. A Remote User Interface allows users to view machine status and monitor print jobs from their web browser. Also administrators can control machine settings.

Fast, high quality faxing
The Super G3 fax modem transmits faxes in as little as 3 seconds per page* to cut your communication costs. The 256-page* fax memory stores faxes safely if paper or toner runs out. Scan documents to memory before transmission to save time.

Our Ultra High Quality imaging technology ensures that all details come out clearly when sending documents containing diagrams, photos or fine text.

Cut paper costs
Cut paper costs and produce professional looking documents and booklets with built-in automatic double-sided printing.

Save time, save energy
Speed up your workflow. With virtually zero warm-up time from sleep mode, and a First Copy Out Time of less than 9 seconds, there no waiting for prints or copies. Save on power costs too as this energy efficient unit uses only 3 watts in sleep mode.

High speed, high quality output
Print and copy large multi-page documents with ease thanks to a rapid 20 ppm/cpm print speed. Up to 1200 x 600dpi print resolution provides high quality output, with sharp text and clear graphics.

35-sheet Automatic Document Feeder
Copy, fax and scan multiple page documents quickly and with ease using the 35-sheet Automatic Document Feeder. A 250-sheet paper tray and multi purpose tray offer flexible paper handling.

Versatile colour scanning
The user-friendly MF toolbox software allows quick access to various colour scan functions including scan to pdf and scan to email. Convert paper documents into digital documents using the bundled OCR software.

All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Short summary description Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4270, Laser, 600 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4270. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax coding methods
MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
32 MB
Sound pressure level (printing)
66 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
8 W
Weight & dimensions
Weight
13.2 kg
Other features
Dimensions (WxDxH)
390 x 442 x 455 mm
Network ready
Yes
Compatible operating systems
Windows 2000/ XP/Server 2003/ Vista, Mac OS X 10.2.x/ 10.3.x/ 10.4.x/ 10.5.x
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:52:32
Uk has collected 4 expert reviews for Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 21:52:32
The multi-function form factor continues to spread out from its inkjet homelands into the laser printer market. Canon's i-SENSYS MF4270 is based on a duplex, mono laser printer engine and a Contact Image Sensor (CIS) colour scanner with Auto Document Feed...
90%
pcmag.com
Updated:
2013-04-05 23:48:06
As a rule of thumb, when you see an all-in-one (AIO) with a network connector, you can assume its meant primarily for sharing. There are exceptions, however. The Canon imageClass MF4270 ($299 list) is a case in point. It offers essentially the same...
Good Fast print speed. Duplex (two-sided) printing. Standalone copying and faxing. 35-page automatic document feeder.
Bad Cant scan over network. Text is a touch below par for a laser.
Bottom line The Canon imageClass MF4270 can print and fax over a network and offers standalone copying and faxing, but it scans only over a USB connection...
60%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm
(show image)
1483B088 MF 4010 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B082 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B073 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B005 MF4320d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B042 MF4330d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B011 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B037 MF4140 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B047 MF4120 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm
(show image)
1483B027 MF4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B030 MF6580PL 0.00
(excl. VAT)
0 (incl. VAT)