Canon logo

Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171055
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm:

Canon i-SENSYS MF8180C, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm:

Canon i-SENSYS MF8180C. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.