location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN Stone 2GB with built-in speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN Stone 2GB with built-in speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF229109115
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:34:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN Stone 2GB with built-in speaker Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 2 GB
  • - Audio formats supported: MP3, WMA
  • - Built-in speaker(s) 90 dB
  • - Continuous audio playback time: 20 h Lithium-Ion (Li-Ion)
Warranty: 1 year limited hardware warranty
Long product name Creative Labs ZEN Stone 2GB with built-in speaker Black :
The long product name of Creative Labs ZEN Stone 2GB with built-in speaker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN Stone 2GB with built-in speaker, Black
More>>>
Short summary description Creative Labs ZEN Stone 2GB with built-in speaker Black:
This short summary of the Creative Labs ZEN Stone 2GB with built-in speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN Stone 2GB with built-in speaker, 2 GB, 18.3 g, Black

Long summary description Creative Labs ZEN Stone 2GB with built-in speaker Black:
This is an auto-generated long summary of Creative Labs ZEN Stone 2GB with built-in speaker Black based on the first three specs of the first five spec groups.

Creative Labs ZEN Stone 2GB with built-in speaker. Total storage capacity: 2 GB. Built-in speaker(s). Continuous audio playback time: 20 h. Weight: 18.3 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:32:22
Uk has collected 6 expert reviews for Creative Labs ZEN Stone 2GB with built-in speaker Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 02:32:05
You maybe recall the test of the Creative Zen Stone published few months ago. Now, Creative comes back with a similar product, the Zen Stone With Speaker.The principle: keep the Stone’s base adding a speaker and increase the product’s autonomy.The con...
Good Integrated speaker, Less expensive than the shuffle, Very discreet, File transfers with a simple drag and drop...
Bad No screen/navigation difficult, Rather average sound quality, Very mediocre headphones...
60%
pcadvisor.co.uk
Updated:
2011-09-26 02:32:09
Like its Zen Stone Plus sibling, the Creative Zen Stone 2GB With Built-In Speaker is treading on Apples toes: specifically, its gunning for the iPod shuffle. And we think it should fancy its chances. See also: iPod shuffle review The iPod shuffle...
Bottom line Another marvellous offering from Creative, the nice-looking Creative Zen Stone 2GB With Built-In Speaker takes the iPod shuffles winning formula, boosts the battery life, lowers the price (the 2GB shuffle costs £45) and adds a small speaker. Its not...
80%
pocket-lint.com
Updated:
2011-09-26 02:32:13
Small, cheap, but good...
Good 2GB, USB socket, speaker on the back...
Bad Sound not fantastic, no screen...
Bottom line Small, cheap, but good...
80%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs ZEN Stone Plus 2GB with built-in speaker Blue
(show image)
70PF233009225 ZEN Stone Plus 2GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 2GB with built-in speaker Pink
(show image)
70PF233009DD5 ZEN Stone Plus 2GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 4GB with built-in speaker Black
(show image)
70PF233109225 ZEN Stone Plus 4GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone 1GB with built-in speaker Grey
(show image)
70PF229009005 ZEN Stone 1GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 2GB with built-in speaker Black
(show image)
70PF233009115 ZEN Stone Plus 2GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 4GB with built-in speaker Pink
(show image)
70PF233109DD5 ZEN Stone Plus 4GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone 2GB with built-in speaker Pink
(show image)
70PF229109DD5 ZEN Stone 2GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone 2GB with built-in speaker Grey
(show image)
70PF229109005 ZEN Stone 2GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 4GB with built-in speaker Black
(show image)
70PF233109115 ZEN Stone Plus 4GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs ZEN Stone Plus 4GB with built-in speaker Grey
(show image)
70PF233109005 ZEN Stone Plus 4GB with built-in speaker 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)