location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-635 In-Ear Earphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MZ0086AA005
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Calls/Music Headphones
  • - Wired
  • - Intraaural 6 - 23000 Hz 16 Ω 106 dB
  • - Microphone type: In-line
Warranty: 1-year limited hardware warranty
Long product name Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White :
The long product name of Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP-635 In-Ear Earphones
More>>>
Short summary description Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White:
This short summary of the Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs EP-635 In-Ear Earphones, Wired, 6 - 23000 Hz, Calls/Music, 12 g, Headphones, White

Long summary description Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White:
This is an auto-generated long summary of Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White based on the first three specs of the first five spec groups.

Creative Labs EP-635 In-Ear Earphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 6 - 23000 Hz. Cable length: 0.6 m. Weight: 12 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:37:13
Uk has collected 5 expert reviews for Creative Labs EP-635 In-Ear Earphones Headphones Wired Calls/Music White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 08:37:06
Design by Heath Robinson, price by Steptoe. An interesting design, but muddy sound quality lets these budget units down. The unusual design of the EP635s is something youll find either ingenious or a bit naff. Coming in either an iPod-matching white...
60%
techradar.com
Updated:
2011-08-17 08:37:07
The iPods ear buds might be almost as ironically white as the iPod itself, but they lack the definition of top quality headphones and cant produce the sort of bass demanded by many.Creatives in-ear solution blows away the preconception that the iPod...
Good Great bass, Much better than bundled iPod earphones...
Bad Short cord length...
Bottom line The iPods ear buds might be almost as ironically white as the iPod itself, but they lack the definition of top quality headphones and cant produce the sort of bass demanded by many.Creatives in-ear solution blows away the preconception that the iPod...
80%
pocket-lint.com
Updated:
2011-08-17 08:37:10
If you are looking to upgrade your earphones, but dont want to spend hundreds doing so then this is a nice pair to look at...
Good Good sound quality for the price, comes with teo pairs of alternative size earbuds...
Bad Attached to a rope lanyard system which is likely to get in the way and get dirty, flat and at times over bassy...
Bottom line If you are looking to upgrade your earphones, but dont want to spend hundreds doing so then this is a nice pair to look at...
70%
Country Distributor
United Kingdom 1 distributor(s)