location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Mount (Low profile) - ELPMB30

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Mount (Low profile) - ELPMB30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H526040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946514628
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 06:14:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ceiling Mount (Low profile) - ELPMB30 :
The long product name of Epson Ceiling Mount (Low profile) - ELPMB30. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling Mount (Low profile) - ELPMB30
More>>>
Epson Ceiling Mount (Low profile) - ELPMB30:
The official description of Epson Ceiling Mount (Low profile) - ELPMB30 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This low-profile ceiling mount allows your Epson projector (Business EB-G series and Home Cinema series EH-TW6100 & TW9100) to be fully integrated into any environment, without drawing attention to cables or the mount itself, providing the ideal solution to install your projector for a perfect viewing position. With this new low-profile ceiling mount, you can present to classrooms, watch movies and play video games easily without worrying about where to set up.

Using the ELPMB30, your Epson projector can be easily adjusted to ensure you get the optimum picture for your viewing pleasure. With three adjustment modes, you can easily and efficiently move your projector side-to-side, up-and-down and horizontally whenever you want.

Packed with a white cover, it can be added to the ceiling mount itself if you want to match the colour of the ceiling with your white projector.

Short summary description Epson Ceiling Mount (Low profile) - ELPMB30:
This short summary of the Epson Ceiling Mount (Low profile) - ELPMB30 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ceiling Mount (Low profile) - ELPMB30, Ceiling, Black, EB-G5750WUNL, EB-G5450WU, EB-G5650WNL, EB-G5950NL, EB-G5600NL, EB-G5800, EH-TW8000, EH-TW6000,..., 3.2 g, 160 mm, 460 mm

Long summary description Epson Ceiling Mount (Low profile) - ELPMB30:
This is an auto-generated long summary of Epson Ceiling Mount (Low profile) - ELPMB30 based on the first three specs of the first five spec groups.

Epson Ceiling Mount (Low profile) - ELPMB30. Mounting type: Ceiling, Product colour: Black, Compatible products: EB-G5750WUNL, EB-G5450WU, EB-G5650WNL, EB-G5950NL, EB-G5600NL, EB-G5800, EH-TW8000, EH-TW6000,.... Weight: 3.2 g, Package width: 160 mm, Package depth: 460 mm. Country of origin: China. Quantity per pack: 1 pc(s), Products per pallet: 52 pc(s), Pallet gross length: 120 cm

Performance
Mounting type *
Ceiling
Product colour *
Black
Compatible products
EB-G5750WUNL, EB-G5450WU, EB-G5650WNL, EB-G5950NL, EB-G5600NL, EB-G5800, EH-TW8000, EH-TW6000, EH-TW9000W, EH-TW6000W, EB-G6350NL, EB-G6250WNL, EB-G6050W, EB-G6550WUNL, EB-G6900WUNL, EB-G6750WUNL, EB-4750W, EB-4950WU, EB-4955WU, EH-TW8200, EH-TW9200, EH-TW9200W, EH-TW6600, EH-TW6600W, EB-G6970WUNL, EB-G6770WUNL, EB-G6570WUNL, EB-G6270WNL, EB-G6070W, EB-G6370NL, EH-TW9300, EH-TW9300W, EH-TW8300, EB-4770W, EH-TW6800, EH-TW6700, EH-TW6700W, EB-L610U, EB-L615U, EB-L510U, EB-L610W, EH-TW9400, EH-TW9400W, EH-TW8400, EH-TW7100, EB-L730U, EB-L735U, EB-L630U, EB-L630SU, EB-L635SU, EB-L520U
Weight & dimensions
Weight
3.2 g
Package width
160 mm
Package depth
460 mm
Weight & dimensions
Package height
315 mm
Package weight
4.06 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
52 pc(s)
Harmonized System (HS) code
83024190
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
4.13 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
52 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
4.13 m
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)