location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PB6210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9977.BS6
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:15:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 31” - 300” Number of colours: 16.78 million colours
  • - 285 W
Warranty: Three years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. Three months lamp warranty to be free from material and workmanship.
Long product name BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768) :
The long product name of BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB6210 2000ANSI 2000:1 XGA Svideo Composite 2.9kg Brightness: 2000 Lumens XGA Resolution Weight : 2.9kg DLP Zoom Ratio:1:1.2
More>>>
BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768):
The official description of BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PB6210 features 8 preset modes and stands for superb picture quality, easy functionality and affordability. The cheerfully bright images and numerous pre-set modes match every demand, making this projector the perfect choice for home and office use.

Short summary description BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector PB6210, 2000 ANSI lumens, XGA (1024x768), 2000:1, 31” - 300”, 16.78 million colours, 20 - 88 kHz

Long summary description BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ Projector PB6210 data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ Projector PB6210. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Noise level: 30 dB. Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 285 W

Projector
Screen size compatibility *
31” - 300”
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
200 W
Features
Noise level *
30 dB
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.7 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
215.5 x 262 x 98.4 mm
I/O ports
Analog RGB: 1 x D-sub 15 pin; Component Video:1 x D-sub 15 pin; S-Video: 1 x Mini DIN 4 pin; Composite-Video: 1 x RCA; PC Audio: 1 x stereo mini jack.
Lens system
F=2.4 - 2.6, f=24.3-29.2 mm
Special features
Accessories Included: PC Audio Cable; RCA L/R Audio Cable; USB Cable; Warranty Information Booklet; PWR Cord-(UK, US EU) 3-2 Converter.
Brand Image Product code Product Stock Price from
BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600) BenQ Projector PB6110 data projector 1500 ANSI lumens SVGA (800x600)
(show image)
99.J9877.BS6 Projector PB6110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)