location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Satin 610 mm x 15.2 m (24 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ987A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112120290 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2014
Product end of life date
Bullet Points HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 g/m²
  • - Finish type: Satin
  • - Opacity: 93%
  • - White
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see /go/HPMediaWarranties. To obtainservice, please contact HP customer support.Warranty: HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White :
The long product name of HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Satin Photo Paper 240 gsm-610 mm x 15.2 m (24 in x 50 ft)
More>>>
HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White:
The official description of HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Step up your photo printing with a premium satin material that delivers both excellent image quality and long-lasting display permanence.1 With accurate color—from proofs to photos—and quick color stability, this FSC®-certified2 paper delivers.
- Bring concepts to life, move quickly through proofing, make winning presentations. With an excellent color gamut, HP Premium Satin Photo Paper puts a photo-realistic finish on your images—and your ideas.
- See beautiful results that last for generations with over 80 years display permanence indoors, away from direct sun.1 Designed together with Original HP inks, this paper is ideal for proofs and photos on HP Designjet T series printers.
- Do more with your printer—from proofing and presentations to POP and retail displays, this premium photo paper enables greater versatility. And you can look to this FSC®-certified paper2 to help you meet your environmental goals.

- 1 On the HP Designjet 130 Printer series. Display permanence rating for interior displays/away from direct sunlight, under glass by HP Image Permanence Lab. For more information, see www.hp.com/go/supplies/printpermanence
- 2 Trademark license code FSC-C017543.

Short summary description HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White:
This short summary of the HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft), Satin, 240 g/m², White, 248 µm, 1 year(s), 93%

Long summary description HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White:
This is an auto-generated long summary of HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft) White based on the first three specs of the first five spec groups.

HP Premium Satin 610 mm x 15.2 m (24 in x 50 ft). Finish type: Satin, Media weight: 240 g/m², Product colour: White. Weight: 2.18 kg. Package dimensions (WxDxH): 127 x 127 x 650.88 mm, Package weight: 2.95 kg. Pallet weight (EU): 207.3 kg, Pallet gross weight: 207.3 kg, Master (outer) cases per pallet: 10 pc(s). Dimensions (WxDxH): 127 x 127 x 650.88 mm

Features
Product colour
White
Finish type *
Satin
Media weight *
240 g/m²
Printing media thickness
248 µm
Printing material shelf life
1 year(s)
Opacity
93%
Certification
FSC
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.18 kg
Packaging data
Package dimensions (WxDxH)
127 x 127 x 650.88 mm
Package weight
2.95 kg
Logistics data
Pallet weight (EU)
207.3 kg
Pallet gross weight
207.3 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
60 pc(s)
Products per pallet (EU)
60 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 906 mm
Stacking number for pallet
2 pc(s)
Pallet size (EU)
1200 x 800 x 906 mm
Other features
Dimensions (WxDxH)
127 x 127 x 650.88 mm
Printing material brightness
87%
Printing material dry time
5 min.
Printing material whiteness
99%
Printing material lightfastness (home/office/indoor) ink on colour basis
80+ years
Retail only
No