location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M401d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M401d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF274A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112362843 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:53:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2016
Product end of life date
Bullet Points HP LaserJet Pro M401d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 800 MHz
Warranty: 1 Year
Long product name HP LaserJet Pro M401d 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Pro M401d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M401d - 33 ppm, 1200 x 1200 dpi, 128 MB, 800 MHz, USB 2.0, Black
More>>>
HP LaserJet Pro M401d 1200 x 1200 DPI A4:
The official description of HP LaserJet Pro M401d 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make daily printing more efficient. Take advantage of fast print speeds, and do more with automatic two-sided printing. Control jobs using the 2-line display.

Impressive productivity
Drive productivity and save paper, using automatic two-sided printing.
Boost productivity with print speeds up to 33 ppm A4 and 35 ppm letter.
Reload paper less often with up to 250-sheet paper capacity.

Easy to install, easy to use
Install your printer fast—there's no CD required with HP Smart Install.
Operate your printer with ease, using the 2-line display.
Receive consistent results with Original HP LaserJet toner cartridges and reorder with HP SureSupply.

Professional-quality output for a great value
Produce professional-quality business prints with bold, crisp text and sharp images.
Depend on a printer with a 3000-page recommended monthly page volume—the ideal fit for reliable printing.
Save money by saving energy—HP Auto-On/Auto-Off Technology powers your printer up and down automatically.
Save time with easy-to-install Original HP cartridges, and save more with high-capacity cartridges.

Reduced environmental impact
Reduce energy use with HP Auto-On/Auto-Off Technology.
Reduce paper use by up to 50% with automatic two-sided printing.
Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
Reduce packaging waste—Original HP toner cartridges ship in the printer.

Short summary description HP LaserJet Pro M401d 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Pro M401d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M401d, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Black

Long summary description HP LaserJet Pro M401d 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M401d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M401d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 3000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum number of input trays
3
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
128 MB
Processor frequency
800 MHz
Design
Product colour *
Black
Display
LCD
Power
Power consumption (printing) *
570 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Ubuntu 10.04
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum processor
233 MHz
Minimum RAM
512 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
17.5 - 25 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.7 kg
Dimensions (WxDxH)
364.6 x 368 x 267.5 mm
Packaging data
Package weight
13.9 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
430 x 330 x 480 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:32:23
Uk has collected 25 expert reviews for HP LaserJet Pro M401d 1200 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 06:32:22
What is the HP LaserJet Pro 400 M410dn? Mono laser printers have a reputation as rather dull workhorses, there just to get the job done. HP has boosted their level of interest with the LaserJet Pro 400 M410dn, though, by the simple expedient of adding a c...
Good Frontpanel USB socket, Maximum 1,200dpi resolution, Low running costs...
Bad Odd wraparound styling, No wireless connection, Overbusy design...
Bottom line HP LaserJet Pro 400 M410dn - Print Speeds HP rates the LaserJet Pro 400 M410dn at 33ppm, but in our 5-page text test, it only managed 15.8ppm, though this increased to 23.5ppm with the more substantial 20-page text document. Even this top speed isn't very...
90%
digitalversus.com
Updated:
2015-06-25 06:32:22
There are three models in the LaserJet Pro 400 M401 Series: one without network capability or Wi-Fi, one with network capability but not Wi-Fi (reviewed here), and one with Wi-Fi. This "dn" model stands out for its easy- and fun-to-use touchscreen, wirele...
Good Network connectivity / Duplex / Touchscreen, Userfriendly / Easy to set up, Wireless printing from mobile devices, Dedicated professional apps, USB port on front panel, Cost per page, Responsive / Fast print speeds...
Bad Power usage on standby: 6 W...
80%
macworld.co.uk
Updated:
2015-06-25 06:32:23
The M401 is the successor to the LaserJet P2055 – which, according to HP was the world’s best-selling laser printer last year – so you can probably expect it to find a home in quite a few offices in the coming months. There are four models in the M401...
Good fast, affordable laser printer with good network connectivity and AirPrint support...
Bad bulky, single-function printer with no scanner...
Bottom line There's nothing fancy about the M401dw, but it's very fast and affordable, with modest running costs as well. It's a good follow-up to the successful P2055, and will make an excellent workhorse printer for any small business...
80%
itproportal.com
Updated:
2015-06-25 06:32:23
The HP LaserJet Pro 400 M401dn, which retails at £235, is far from the fastest printer in its price class, but if you care more about output quality than speed, it may well be the printer you want. HP’s offering delivers above par quality across the board...
Good High quality text, Graphics output is pretty impressive, Builtin duplexer and 300sheet capacity, Neat mobile printing features...
Bad Running costs aren’t the cheapest, Very slow printing speed...
Bottom line The trio of HP, Canon, and OKI Data printers offers a variety of choices. If you need a basic workhorse printer for lots of printing, and running costs are a key concern, the OKI B431dn is probably your best bet from this bunch. If you care more about t...
60%
tomshardware.co.uk
Updated:
2018-01-24 01:37:16
We're increasingly encouraged to go digital, whether it's from the energy company sending out electronic statements or insurance shipping off little PDF explanations of benefits. There always seems to be a point in the communications exchange where hard c...
0%
tomshardware.com
Updated:
2015-06-25 06:32:22
We're increasingly encouraged to go digital, whether it's from the energy company sending out electronic statements or insurance shipping off little PDF explanations of benefits. There always seems to be a point in the communications exchange where hard c...
0%
printercomparison.com
Updated:
2015-06-25 06:32:23
£193.41 Leo Office Supplies£197.52 cartridge24.co.uk£207.31 PrinterbaseHP's spring lineup announced in May consisted of a multitude of different products targeted at varying markets. We reviewed the Photosmart 5520 e-All-in-One , the lone consumer focused...
Good Print speeds, Print quality, Great features...
Bad Initial cost...
70%
pcmag.com
Updated:
2015-06-25 06:32:23
Essentially a stripped-down version of the HP LaserJet Pro 400 M401dn£201.54 at Amazon that I recently reviewed, the HP LaserJet Pro 400 M401n%displayPrice% at %seller% leaves out the dn model's duplexer (for two-sided printing) as well as its touch scree...
Good High quality text. Ethernet. Total 300-sheet capacity standard with 50-sheet multipurpose tray. 800-sheet maximum.
Bad No duplexer, even as an option...
Bottom line The HP LaserJet Pro 400 M401n monochrome laser printer is a good fit for micro and small offices that don't need duplex printing but need high-quality output and good paper handling otherwise...
60%
pcmag.com
Updated:
2015-06-25 06:32:23
The HP LaserJet Pro 400 M401dn ($399 direct) is far from the fastest printer in its price class, but if you care more about output quality than speed, it may well be the printer you want. It delivers above par quality across the board, scores well on pape...
Good High-quality text. Ethernet. Built-in duplexer and 300-sheet capacity standard. 800-sheet maximum.
Bad Slow...
Bottom line The HP LaserJet Pro 400 M401dn monochrome laser printer is slow, but it?s a decent fit for micro and small offices that care more output quality than speed...
60%
computershopper.com
Updated:
2016-12-28 00:09:41
Alas, no single printer out there is a perfect match for every printer buyer. There—we've said it. (We've tested a ton of printers over the years, lasers and inkjets alike, and if one did exist, we'd have uncovered it by now.) That's not to say that you c...
Good Excellent print quality, Color touch screen, Auto-duplexing ADF, Large paper-input capacity, EPrint and AirPrint support...
Bad Relatively slow for its class, No Wi-Fi connectivity...
Bottom line While it won't win any speed records, this auto-duplexing laser offers superior print quality at a reasonable price. (The per-page cost is decent, but less so if you print a lot of pages.) Read More…...
70%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)