location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M525f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF117A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112426163 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:02:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2016
Product end of life date
Bullet Points HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 42 ppm
  • - Mono copying Mono scanning Mono faxing
  • - HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 29.8 kg
Warranty: Warranty: One year, next business day, on-site warranty, one-year technical phone support, chat, and e-mail. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm :
The long product name of HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 500 MFP M525f
More>>>
HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm:
The official description of HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate processes and turn documents into dynamic digital files, using advanced workflow tools in a desktop MFP. Versatile scanning, processing, routing and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced document scanning and routing capabilities, precise image control, intuitive process management and strong data protection. This desktop MFP is easy to manage and upgrade with new capabilities and solutions.

Features

Get breakthrough performance, with best-in-class scanning.
- Get fast results from two-sided, single-pass scanning and HP EveryPage. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder. Enter data on a large, pull-out keyboard1.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Increase productivity with this easy-to-use desktop MFP.
- Manage jobs directly at this desktop-size MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Get exceptional value from using an optional, high-capacity Original HP LaserJet black toner cartridge.
- Improve efficiency by sending scanned documents directly to email, fax, or network folder8.
- Print from your smartphone or tablet with HP ePrint5. Save and print files directly via an easy-access USB port.

Enjoy top-flight manageability and robust security features.
- Rely on powerful solutions for deploying, managing and safeguarding your printing fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t8. Conserve power with Instant-on Technology.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm:
This short summary of the HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M525f, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M525f. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Increase productivity. Manage jobs directly on the 8-inch color touchscreen. Help save time and money, using a high-capacity HP LaserJet toner cartridge.[2] Large paper capacity reduces downtime. Print from virtually anywhere with HP ePrint.[3]

Empower work teams and boost productivity, using a feature-rich MFP that fits on your desktop. Manage imaging and printing jobs with ease on the adjustable 8-inch HP Easy Select color touchscreen.
Help save money and minimize interruptions by using an optional, high-capacity Original HP LaserJet toner cartridge designed to provide greater value.[2] This MFP ships with a standard all-in-one Original HP LaserJet toner cartridge.
Meet the demands of enterprise work teams. A 600-sheet paper input—expandable to 1,600 sheets—results in fewer trips to reload.[1] Enjoy the convenience of a built-in stapler. Print, copy, and scan at up to 42 pages per minute.[16]
HP ePrint—now you can print from virtually anywhere.[3] And with AirPrint™ you can print from your iPad®, iPhone®, and iPod touch®.[4] Use the easy-access USB port to print from—and save scans to—a USB drive.

Accelerate performance. Use customizable HP Quick Sets to launch one-touch workflows. Preview and edit scans on the large touchscreen for digital sending to email, fax, or network folder. Automatically remove blank pages from scanned files.

Easily manage print, copy, fax, and scan jobs directly at the MFP. Use HP Quick Sets to launch one-touch workflows—including sending scanned documents directly to email, fax, or network folder—from the large, full-color touchscreen.
Produce accurate, high-quality scanning results. Use image preview on the 8-inch, full-color touchscreen to add, delete, reorder, or zoom in on pages—and digitally send documents simply by touching the screen.
Improve efficiency by scanning documents directly to email, fax, or network folder. Built-in LDAP addressing simplifies email distribution. Use optional HP Digital Sending Software to enable advanced document capture and routing.[5]
Capture the right content more efficiently. Blank-page suppression technology on this MFP automatically detects and removes blank pages from scanned documents, resulting in reduced paper use.

Configure and control printing environments using industry-leading manageability tools. Extend capabilities and easily customize new solutions. Robust security tools help protect sensitive data. Update device functionality as features are available.

Manage printing environments efficiently with award-winning HP Web Jetadmin.[6] Use HP Universal Print Driver for instant access to many HP devices.[6] Optional HP Imaging and Printing Security Center software enables fleet-level security and compliance.[7]
Help secure sensitive business information. The HP High-Performance Secure Hard Disk provides full hardware encryption.[14] Encryption of emails, PDFs, or printed jobs protects data in transit over the network.[15]
Help keep confidential information secure—require a PIN to retrieve print jobs. Add optional authentication solutions, such as badge and card readers, through the hardware integration pocket.[8]
Do more with your investment. The HP Open Extensibility Platform simplifies the development and deployment of HP and third-party solutions. HP FutureSmart Firmware lets you easily update and expand MFP capabilities as new features become available.

Help conserve resources and achieve corporate environmental goals. HP Auto-On/Auto-Off Technology helps reduce energy use.[9] Save paper, using automatic two-sided printing and PIN printing.

Save energy, using HP Auto-On/Auto-Off Technology—intelligence that can turn your printer on when you need it and off when you don’t.[9] Instant-on Technology[11] and Instant-on Copy[12] help conserve even more power when printing.
Prevent wasted paper. Conveniently print on both sides of a page, using automatic two-sided printing. And with PIN printing, you can help ensure only authorized users are consuming resources.
HP helps you reduce your impact on the environment. Return Original HP LaserJet toner cartridges through HP Planet Partners for free, easy recycling.[13] HP never refills or resells HP cartridges, and never sends them to a landfill.[13]

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CCD
Scan speed (black)
42 ppm
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
6 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
350 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Oficio, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
780 W
Power consumption (standby)
9.6 W
Power consumption (off)
0.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
516 mm
Depth
547 mm
Height
576 mm
Weight
29.8 kg
Packaging data
Package width
733 mm
Package depth
600 mm
Package height
613 mm
Package weight
36 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:02:50
Uk has collected 6 expert reviews for HP LaserJet Enterprise M525f Laser A4 1200 x 1200 DPI 42 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itproportal.com
Updated:
2015-01-10 03:02:50
The HP LaserJet Enterprise 500 MFP M525f (which retails at £1,540) is a massive multifunction printer (MFP) with some neat features, including a large touchscreen and a built-in hard drive. It's reasonably fast and has good text quality, though it stumble...
Good Very good text quality, Builtin, secure hard drive, Large touchscreen...
Bad Subpar photos, Slightly subpar graphics, Running cost is on the high side...
Bottom line The M525f has a wealth of MFP features and a gorgeous 8in colour touchscreen. It costs less than the HP M4555h yet adds fax capabilities, and proved faster in our testing despite a lower rated speed. The HP M4555h, however, costs less to run, and boasts...
70%
itproportal.com
Updated:
2015-09-10 20:47:01
The HP LaserJet Enterprise flow MFP M525c, a monochrome multifunction printer (MFP) is the high-end (£1,800) model in the line that includes the HP LaserJet Enterprise 500 MFP M525f, adding some features geared to improving workflow and increasing product...
Good Fast printing, Pull, out keyboard, 8in colour touchscreen, 100, sheet ADF...
Bad Slightly sub, par photos, Relatively high running costs...
Bottom line There are many good high-end mono laser MFPs out there. Some are faster, have better output quality, a lower price, or lower running costs, but the HP LaserJet Enterprise flow MFP M525c provides a reasonably good balance between these factors, and its su...
80%
pcmag.com
Updated:
2015-01-10 03:02:50
The HP LaserJet Enterprise 500 MFP M525f ($2,099 direct) is a massive multifunction printer (MFP) with some neat features, including a large touch screen and a built-in hard drive. It's reasonably fast and has good text quality, though it stumbles a bit w...
Good Very good text quality. Built-in, secure hard drive. Large touch screen. 50-sheet reversing ADF.
Bad Sub-par photos. Slightly sub-par graphics. Running costs on the high side for its price. Optional wireless adapter is pricey...
Bottom line The HP LaserJet Enterprise 500 MFP M525f is a formidable, rich-featured monochrome laser multifunction printer for SMB and workgroups, best for text printing...
70%
pcmag.com
Updated:
2015-09-10 20:47:01
The HP LaserJet Enterprise flow MFP M525c%displayPrice% at %seller%, a monochrome multifunction printer (MFP) is the high-end model in the line that includes the HP LaserJet Enterprise 500 MFP M525f%displayPrice% at %seller%, adding some features geared t...
Good Fast. Pull-out keyboard. 8-inch color touch screen. 100-sheet ADF. Two-sided, single-pass scanning.
Bad Slightly sub-par photos. Relatively high running costs...
Bottom line The HP LaserJet Enterprise flow MFP M525c is a capable monochrome MFP for SMB that adds some nifty workflow solutions...
80%
buyerslab.com
Updated:
2015-09-10 20:47:01
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
Country Distributor
United Kingdom 1 distributor(s)