location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Color 680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C383031
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4 :
The long product name of Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Color 680 4 Colour Inkjet Printer
More>>>
Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4:
The official description of Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industry leading 2880 dpi print resolution and super fine 4pl Micro Droplets are just a couple of features delivered thanks to Epson state of the art Epson Micro Piezo printing technology. Not only are images produced from this printer indistinguishable from photographs, Micro Piezo technology also ensures high-speed throughput with crisp, sharp text, making this printer the perfect PC partner in any Home or Home Office environment.


- Up to 2880 dpi Photo quality printing resolution
- 4 picolitre Ultra Micro Dots for super fine printing
- Up to 8.0ppm super fast black text printing
- Windows and Mac® OS 8.1 to 9.X compatible

Short summary description Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4:
This short summary of the Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color 680, Colour, 2880 x 720 DPI, 4, A4, 3.8 ppm

Long summary description Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4:
This is an auto-generated long summary of Epson Stylus Color 680 inkjet printer Colour 2880 x 720 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus Color 680. Colour, Number of print cartridges: 4. Maximum resolution: 2880 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 3.8 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
7.7 ppm
Print speed (black, draft quality, A4/US Letter)
8 ppm
Maximum resolution *
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
3.8 ppm
Print speed (colour, normal quality, A4/US Letter)
1.3 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card
Paper handling
Envelopes sizes
C6, DL
Ports & interfaces
Bidirectional
Yes
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
17 W
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Weight & dimensions
Width
450 mm
Depth
547 mm
Height
279 mm
Weight
4.1 kg
Other features
Dimensions (WxDxH)
450 x 547 x 279 mm
Print technology
Inkjet
Country Distributor
United Kingdom 1 distributor(s)