location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1522n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC372A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585238675 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:01:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Dec 2010
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - Ethernet LAN
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V5e 450 MHz
  • - 11 kg
Warranty: 1-year
Long product name HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm :
The long product name of HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M1522n - 600 x 600 dpi, 23 ppm, 450 MHz
More>>>
HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm:
The official description of HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase effectiveness and productivity with an easy-to-use high-performance HP MFP. HP spherical toner and an intelligent cartridge optimise print quality and reliability. Do more with fast, high-quality print, copy, scan and fax functionality.
- This affordable HP MFP delivers print, copy, scan and fax functionality. Hi-Speed USB 2.0 connectivity and fast, secure networking enable you to easily share this device. Handle complex files with a 450 MHz processor and memory up to 64 MB.
- Get great performance with fast processing, sophisticated printer languages, colour scanning capabilities and a fax storage capacity of over 300 pages. HP spherical toner and an intelligent cartridge enable professional-quality output.
- See productivity soar with an HP MFP that's fast and efficient. Print and copy jobs start and finish quickly with Instant-on Technology and speeds up to 23 ppm. Default copy collation saves you the effort of having to sort documents manually.

Short summary description HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm:
This short summary of the HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1522n, Laser, 600 x 600 DPI, Mono copying, Colour scanning, A4, Black, Grey

Long summary description HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1522n. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
48 s
Time to first page (black, normal)
9.5 s
Print speed (black, best quality, A4)
23 ppm
Print speed (black, best quality, letter)
Up to 24 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (letter)
9.5 sec (Flatbed copies)
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Contrast (lighter/darker), resolution copy quality (text, mixed, film photo and picture), draft quality (on/off), multipage (on/off), reduce/enlarge 25 to 400%, copy collation, number of copies, paper size, paper type, restore default.
Bottom copy margin
4 mm
Copy speed (black, best, letter)
Up to 24 cpm (single sheet on flatbed, multiple copies, ADF copy speed is up to 15.5 cpm)
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Image formats supported
BMP, GIF, PNG, TIF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front control panel scan, Copy buttons, scanning via HP LaserJet Scan (Windows), HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software.
Scanner features
Instant on scanner, Device front control panel with Scan-to-folder and e-mail options for direct walk-up scan capability (pre-configuration of walk-up capability required via software provided), software, 50-page Automatic Document Feeder (ADF)
Scan speed (black, normal quality)
Up to 3 ppm
Scan speed (colour, normal quality)
Up to 3 ppm
Minimum scan size
No minimum
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
125 sheets
Maximum input capacity for envelopes
10
Standard output capacity for envelopes
10 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 344 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Envelope feeder
No
Recommended media weight
Tray 1, Priority input tray, Output bin: 60 - 163; Au-matic Document Feeder (ADF): 60 - 90
Media weight (tray 1)
60 to 163 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling standard/input
250-sheet media input tray, 10-sheet priority input tray, 50-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
125-sheet face-down output bin
Media type and capacity (tray 2)
sheets: 10, transparencies: 10, envelopes: 10
Paper handling
250-sheet media input tray, 10-sheet priority input tray, 50-sheet Automatic Document Feeder, 125-sheet face-down output bin
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP: IPv4, IPv6, IP Direct Mode, LPD, SLP, Bonjour, BOOTP/ DHCP/ AutoIP, WINS, SNMP v 1, and HTTP
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5e
Processor frequency
450 MHz
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port (print driver, scan driver only); Microsoft Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Microsoft Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-64: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
410 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum storage drive space
250 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Recommended operating temperature range (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
Up to 10,000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
496 mm
Depth
406 mm
Height
402 mm
Weight
11 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
505 mm
Package weight
15.6 kg
Packaging content
Bundled software
HP Toolbox FX, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet gross weight
272.3 kg
Products per pallet
16 pc(s)
Other features
Standard input trays
2
I/O ports
1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 Ethernet port
Networking features
Via built-in 10/100Base-T TCP/IP networking Built-in 10/100Base-T TCP/IP networking
Dimensions (WxDxH)
496 x 406 x 402 mm
Acoustic power emissions
6.5 B(A) (continuous print at 23 ppm), 6.8 B(A) (ADF copy/print at 23 ppm), inaudible (ready)
Copier smart software features
1 to 99 multiple copies, Collation, Reduce/Enlarge from 25 to 400% (with page size presets), Fit to page, 2 or 4 pages to 1 page, Contrast (lighter/darker), Resolution (copy quality), Draft mode
Custom media sizes
Priority input tray and Tray 1: 76 x 127 to 216 x 356 mm; Automatic Document Feeder (ADF): 127 x 127 to 216 x 381 mm
Duplex print options
Manual (driver support provided)
Media weights by paper path
Tray 1, Priority input tray, Output bin: 60 to 163 g/m²; automatic document feeder (ADF): 60 to 90 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
1200 x 1000 x 2160 mm
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4.5 A; 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.6 A
Printer management
HP Toolbox FX, HP Web Jetadmin, embedded Web server (Mac only)
Standard media sizes
Priority input tray and Tray 1: A4, A5, B5 (JIS), C5, DL, 16K, European postcard; Automatic Document Feeder (ADF): A4, A5
Typefaces
45 scalable TrueType, 35 Postscript
Media types supported
Paper (bond, colour, heavy, letterhead, light, plain, preprinted, prepunched, recycled, rough), envelopes, transparencies, labels, cardstock
Minimum system requirements for Macintosh
Mac OS X v10.3 or higher; G3 (500 MHz), G4, G5, or Intel processors, 512 MB RAM, 100 MB disk space, USB or network port, CD-ROM drive
Print quality (black, best quality)
600 x 600 DPI
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Printer smart software features
Manual duplex, booklet printing, N-up printing, Collation, Watermarks, Install printer driver only, Economode for toner savings, accepts a variety of paper sizes and types.
Standard output capacity for transparencies
10 sheets
Driver updates
Latest drivers available from http://
Scan file formats
BMP, GIF, PDF, PNG
Memory upgrade
No
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line LCD text display, alphanumeric buttons, navigational buttons plus 2 LEDs (setup, up, ok, down, back, cancel), copy buttons (start copy, reduce/enlarge, lighter/darker, quality, number of copies), 2 scan buttons (start scan, scan to).
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993+A1: 1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001 (Class 1 Laser/LED Product); GB4943-1995
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity.
Auto document feeder: supported media types and capacity
sheets: 50
Media weight (tray 2)
60 to 163 g/m²
Media size (tray 2)
A4, A5, B5, C5, C6, DL, 16K, 76 x 127 to 216 x 356 mm
Compatible operating systems
Microsoft Windows 2000, Server 2003; Certified for Windows Vista; Microsoft Windows XP Home, XP Media Center, XP Professional, XP Professional x64; XP Tablet PC; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.20, 11.x; RED HAT Linux 6.x or higher; SUSE Linux 6.x or higher; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC systems only); AIX 3.2.5 or higher; MPE-iX; Citrix MetaFrame; Terminal Services
Automatic paper sensor
No
Downloadable software
Installer, print drivers, HP Scan software, HP Toolbox FX for management and support, Readiris PRO text recognition software, HP Software Update, Web Jetadmin, Enterprise Installer
Functions
Print, copy, scan
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
600.2 x 500.1 x 505.2 mm (23.6 x 19.7 x 19.9")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2160 mm (48 x 40 x 85")
Pallet weight (imperial)
271.7 kg (599 lbs)
Weight (imperial)
24.2 lb
Size (imperial)
49.5 cm (19.5")
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
68 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
53.7 dB(A) 52 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
No
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
9.5 s
First page out (black&white, letter, sleep)
9.5 s
Maximum input capacity (tray 1)
250 sheets
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Maximum scan area (ADF)
216 x 381 mm
Media sizes supported (imperial)
Priority input tray and Tray 1: letter, legal, envelopes (No. 5 (1/2 Baronial) through No. 11), index cards, postcards; automatic document feeder (ADF): letter, legal
Minimum scan area (Auto Document Feeder)
127 x 127 mm (5 x 5")
Minimum scan area (ADF)
127 x 127 mm
Minimum scan area
No minimum
Multi feed detection
Yes
Package weight (imperial)
15.6 kg (34.3 lbs)
Product dimensions optional (metric)
496 x 406 x 402 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.283 kWh/Week
UNSPSC-code
43212110
Security management description
SNMP v1 (community name); control panel, embedded Web server and HP Toolbox (password-protected)
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
600 x 500 x 505 mm
Media size (tray 1)
A4, A5, B5, C5, C6, DL, 16K, 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005 /EN 55022: 2006-Class B; EN 61000-3-2: 2000+A2; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:21:20
Uk has collected 10 expert reviews for HP LaserJet M1522n Laser A4 600 x 600 DPI 23 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
alphr.com
Updated:
2011-09-26 19:21:20
The HP LaserJet M1522n offers mono laser printing, mono copying and scanning for just £156. It combines the fast and fuss-free document printing of a mono laser, along with the convenience of a photocopier, making it perfect for a small home office; bu...
Bottom line A fast and affordable laser all-in-one for a home office, but it's strictly for low-yield printing...
67%
goodgearguide.com.au
Updated:
2011-11-04 15:36:22
The mono laser multifunction market is hardly sparse and the LaserJet M1522n is yet another option added to the pile. While it does print slightly faster than its main competitors, inaccurate printing and poor scanning make this multifunction an easy d...
Good Ethernet connectivity, good build quality, fast print speeds...
Bad Poor scanning results, no secure print function, slightly inaccurate text, expensive, no fax...
Bottom line Although the only major issue with the LaserJet M1522n is its scanning functionality, there are numerous small niggles that make it a largely unimpressive device. Print speeds are some of the fastest in its class, but an expensive price point is unlik...
55%
digitalversus.com
Updated:
2015-06-25 06:26:47
Build QualityThe HP LaserJet M1522 is a black-and-white multifunction laser printer. We tested the 4-in-1 version, the M1522nf, which includes a fax machine. For those who can make do without a fax, there is an alternative, the M1522nThe M1522nf includ...
Good Quick to produce the first page, Supports PCL6 and PS3, Text quality in normal mode, Generally very fast...
Bad Reasonably expensive per page for a laser printer, 600 dpi means less precision than other models, Very average scanner...
60%
expertreviews.co.uk
Updated:
2015-06-25 06:26:47
HPs feature-packed LaserJet M1522nf is the only MFP here with a built-in fax machine, useful for a small office. It also has an Ethernet port. Network installation went smoothly, but was slow, and the full printer driver installation took up 500MB...
60%
trustedreviews.com
Updated:
2011-09-26 19:21:20
Most of HP's MultiFunction Printers (MFPs) to date have been colour ink-jet machines or heavyweight workgroup colour lasers. The LaserJet M1522n MFP is a neat, desktop, mono laser device, intended for the small or home office. As well as offering full-col...
70%
tomsguide.com
Updated:
2015-06-25 06:26:47
This is a printer that does the bare minimum, with no real surprises, apart, perhaps, from the speed at which it can print the first page. It can produce the first page very quickly...
60%
Howstuffworks.com
Updated:
2015-06-25 06:26:47
If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its si...
Good Good all-around feature list, sharp text output, fast start-up time, reasonable starting price...
Bad No color printing, no high-end features, printed users guide isnt detailed enough, relatively small paper tray...
Bottom line If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its s...
60%
Country Distributor
United Kingdom 1 distributor(s)