location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neoware Europe USB Wireless Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK257AA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - Wireless 2.0 WLAN
  • - 54 Mbit/s
  • - Wi-Fi
  • - Chipset: VT6656
Warranty: The warranties for HP branded products are set forth in the express limitedstatements accompanying such products. Although third-party products may work effectively on HP thin clients, these third-party products are provided "AS IS." HP does not support or warrant third-party products, including the interoperability of such products with HP thin clients. However, third-party manufacturers and vendors may provide their own warranties and support directly to you. Please contact the manufacturers or vendors for hardware or software support on their products.
Long product name HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s :
The long product name of HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neoware Europe USB Wireless Adapter
More>>>
HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s:
The official description of HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin clients are going wireless! That means you can connect to Citrix applications, Windows 2003 Servers, or any other environment without having to worry about Ethernet wiring. Neoware’s new wireless adapter enables fast, reliable highspeed wireless connectivity for greater efficiency and productivity. Using the latest wireless chip technology, incredibly fast data transfer is achieved. Through the WiFi Protected Access (WPA) specification, your data is tightly secured without sacrificing performance. Designed with flexibility in mind, Neoware’s wireless adapter can interface with USB 2.0 and USB 1.1 ports, and is backward compatible with 802.11b access points.

Short summary description HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s:
This short summary of the HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP Neoware Europe USB Wireless Adapter, Wireless, Wireless, WLAN, 802.11g, 54 Mbit/s

Long summary description HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s:
This is an auto-generated long summary of HP Neoware Europe USB Wireless Adapter WLAN 54 Mbit/s based on the first three specs of the first five spec groups.

HP Neoware Europe USB Wireless Adapter. Connectivity technology: Wireless, Host interface: Wireless, Interface: WLAN. Maximum data transfer rate: 54 Mbit/s, Top Wi-Fi standard: 802.11g

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Interface *
WLAN
USB ports quantity
1
USB version
2.0
Network
Maximum data transfer rate *
54 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
Wi-Fi
Yes
Top Wi-Fi standard
802.11g
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA
Design
Internal *
No
Chipset
VT6656
Weight & dimensions
Width
27 mm
Depth
78 mm
Height
9 mm
Weight
10 g