HP t5545 Thin Client, 1 GHz, VIA Eden, 0.5 GB, 512 GB, 64 MB, ThinPro
HP t5545 Thin Client. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 0.5 GB. Total storage capacity: 512 GB. Maximum graphics card memory: 64 MB. Operating system installed: ThinPro