location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA282T-TOMBT3.0
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 640 x 480 pixels
  • - 0.192 GB
  • - 0.624 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1800 mAh
Long product name HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g :
The long product name of HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0, Excl. holder & cable
More>>>
HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g:
The official description of HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

iPAQ hx4700 features:
Microsoft Windows Mobile 2003 SE
Intel® PXA270 technology-based processor
192 MB total memory (128 MB ROM and 64 MB SDRAM), up to 135 MB user available memory including 80 MB iPAQ File Store
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
Integrated Wi-Fi 802.11b and integrated Bluetooth® wireless technology
Navigation Touchpad, Touch-sensitive display for stylus

Tomtom Benelux Bluetooth 3.0 features:
Benelux maps
High-performance wireless GPS receiver
Portable: easy to take from one car to another
Route recalculation: avoid traffic congestion, roadwork, accidents or any roads you don’t want to drive


Notice: sortware requires 60MB!

Short summary description HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g:
This short summary of the HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0, 10.2 cm (4"), 640 x 480 pixels, TFT, 0.192 GB, 0.624 GHz, PXA270

Long summary description HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g:
This is an auto-generated long summary of HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 10.2 cm (4") 640 x 480 pixels 186.7 g based on the first three specs of the first five spec groups.

HP iPAQ hx4700 Pocket PC + Tomtom Benelux Bluetooth 3.0. Display diagonal: 10.2 cm (4"), Display resolution: 640 x 480 pixels. Internal memory: 0.192 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
10.2 cm (4")
Display resolution *
640 x 480 pixels
Memory
Internal memory *
0.192 GB
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
Antenna type
Built-in, Omnidirectional
GPS Performance
GPS (satellite) *
Yes
Acquisition times - cold
60 s
Acquisition times - hot
10 s
Acquisition times - warm
30 s
GPS receiver
SIRF Star III, 20-channel
Map datums
WGS-84
GPS Performance
Update rate
1 Hz
Ports & interfaces
Interface
Bluetooth, Wi-Fi
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1800 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
186.7 g
Width
77 mm
Depth
15 mm
Height
131 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
System requirements
Compatible operating systems
Windows Mobile 2003 SE
Brand Image Product code Product Stock Price from
HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 190 g HP iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 190 g
(show image)
FA203A-TOMBT3.0 iPAQ Pocket PC h6340 + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 158.1 g HP iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 158.1 g
(show image)
FA281T-TOMBT3.0 iPAQ rx3715 Pocket PC + TomTom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g HP iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 8.89 cm (3.5") 164.4 g
(show image)
FA296T-TOMBT3.0 iPAQ Pocket PC hx2110 + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)
HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g
(show image)
FA298T-TOMBT3.0 iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 0.00
(excl. VAT)
0 (incl. VAT)