HP logo

HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102222
Info modified on:
18 Oct 2019, 18:18:02
Short summary description HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g:

HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0, TFT, 0.128 GB, 0.52 GHz, PXA270, Built-in, Omnidirectional, 60 s

Long summary description HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0 handheld mobile computer 164.4 g:

HP iPAQ Pocket PC hx2410 + Tomtom Benelux Bluetooth 3.0. Internal memory: 0.128 GB. Processor frequency: 0.52 GHz

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.