location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS Power Module power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS Power Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPM1500I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304225133 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Smart-UPS Power Module power supply unit :
The long product name of APC Smart-UPS Power Module power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS Power Module 1500VA 230
More>>>
APC Smart-UPS Power Module power supply unit:
The official description of APC Smart-UPS Power Module power supply unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Units per Pallet 12.00
Operating Environment 0 - 40 °C ( 32 - 104 °F )
Operating Relative Humidity 0 - 95 %
Operating Elevation 0-10000 feet ( 0-3000 meters )
Storage Temperature -15 - 45 °C ( 5 - 113 °F )
Storage Relative Humidity 0 - 95 %
Storage Elevation 0-50000 feet ( 0-15000 meters )

Short summary description APC Smart-UPS Power Module power supply unit:
This short summary of the APC Smart-UPS Power Module power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS Power Module, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 17.3 kg, 216 x 648 x 83 mm, 0 - 3000 m

Long summary description APC Smart-UPS Power Module power supply unit:
This is an auto-generated long summary of APC Smart-UPS Power Module power supply unit based on the first three specs of the first five spec groups.

APC Smart-UPS Power Module. Weight: 17.3 kg. Dimensions (WxDxH): 216 x 648 x 83 mm, Operating altitude: 0 - 3000 m

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
17.3 kg
Logistics data
Harmonized System (HS) code
84733020
Other features
Dimensions (WxDxH)
216 x 648 x 83 mm
Operating altitude
0 - 3000 m
Brand Image Product code Product Stock Price from
APC Symmetra LX Intelligence Module power supply unit APC Symmetra LX Intelligence Module power supply unit
(show image)
SYMIM5 Symmetra LX Intelligence Module 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)