location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PE5120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9677.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:02:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - WVGA (854x480) 2000:1
  • - Screen size compatibility: 787.4 - 7620 mm (31 - 300")
Warranty: 3 years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. 3 months lamp warranty to be free from material and workmanship.
Long product name BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480) :
The long product name of BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PE5120 1100ANSI 2000:1 WVGA Svideo Composite 2.9kg Brightness: 1100 Lumens WVGAResolution Weight : 2.9kg DLP Zoom Ratio: 1:1.2
More>>>
BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480):
The official description of BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PE5120 Home Cinema Projector combines a stylish look with great performance. Lightweight, but with a high contrast ration and hardly any audible noise.
A Prerequisite to having a perfect picture is super-accurate, saturated color. The BenQ PE5120 relies on a 5-segment color wheel to bring you the finests, super-saturated color that would be the pride of any enthusiast.

Short summary description BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480):
This short summary of the BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector PE5120, 1100 ANSI lumens, DLP, WVGA (854x480), 2000:1, 787.4 - 7620 mm (31 - 300"), 24 - 68 kHz

Long summary description BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480):
This is an auto-generated long summary of BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480) based on the first three specs of the first five spec groups.

BenQ Projector PE5120. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Display diagonal: 1.35 cm (0.53"). Weight: 2.9 kg. Aspect ratio: 16:9, Dimensions (WxDxH): 216 x 262 x 99 mm, I/O ports: A/V S-Video: 1 x Mini DIN 4 pin; A/V Composite - Video: 1 x RCA Jack; A/V Component - Video: 3 x...

Projector
Screen size compatibility *
787.4 - 7620 mm (31 - 300")
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
2000:1
Horizontal scan range
24 - 68 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Light source
Lamp power
200 W
Display
Display diagonal
1.35 cm (0.53")
Weight & dimensions
Weight *
2.9 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
216 x 262 x 99 mm
I/O ports
A/V S-Video: 1 x Mini DIN 4 pin; A/V Composite - Video: 1 x RCA Jack; A/V Component - Video: 3 x RCA jack; 1 x DVI-I (with HDCP).
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:16:28
Uk has collected 8 expert reviews for BenQ Projector PE5120 data projector 1100 ANSI lumens DLP WVGA (854x480) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-08-14 02:16:28
We almost dropped this projector in shock when we saw the price. Its rare to find a projector for less than £500 and even rarer to find one this cheap that performs decently.The unit itself is tiny and perfectly formed, and the supplied backlit remote...
Good Outstanding value, Good for film viewing, Results respectable for the price...
Bad Less than spectacular for PC display, Oversaturation with bright colours, Lowest lumens output on test...
Bottom line We almost dropped this projector in shock when we saw the price. Its rare to find a projector for less than £500 and even rarer to find one this cheap that performs decently.The unit itself is tiny and perfectly formed, and the supplied backlit remote...
80%
T3.com
Updated:
2011-08-14 02:16:28
Usually, projectors this cheap produce visuals rougher than sandpaper and fan noise so loud they could wake the dead. Surprisingly, though, the PE5120 mostly manages to avoid these pitfalls. Running in economy mode, which dims the brightness level sl...
60%
pocket-lint.com
Updated:
2011-08-14 02:16:28
We say A good projector for all round home entertainment...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:14:43
BenQ managed to sell more projectors than any other vendor in Australia through the second quarter of 2005, and with models like the PE5120, its easy to see why. The PE5120 fits into BenQs Home Entertainment Series and features a white chassis with s...
90%
projectorcentral.com
Updated:
2011-08-14 02:16:28
Very inexpensive entry level unit, easy to use, easy to set up, delivers great picture for the money. However, the 5120 has a 2x rotation speed color wheel, so those bothered by rainbow artifacts may see them on this one. Audition first before committing...
80%
projectorreviews.com
Updated:
2011-08-14 02:16:28
(without spending 4x the price or more). Almost all home theater projectors are rated between 500 and 1200 lumens, and all primarily want pretty dark rooms to work in. This one, however, has a little extra umph, making it just a bit more able to handle...
0%
Brand Image Product code Product Stock Price from
BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768) BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768)
(show image)
99.J5977.B21 PE7800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)