location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PLV-Z2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLV-Z2000
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:23:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1200 ANSI lumens
  • - Lamp
  • - Focus: Manual
  • - 240 W
Long product name Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD :
The long product name of Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector PLV-Z2000
More>>>
Short summary description Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD:
This short summary of the Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Projector PLV-Z2000, 1200 ANSI lumens, LCD, 15 - 80 kHz, 50 - 100 Hz, Lamp, UHP

Long summary description Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD:
This is an auto-generated long summary of Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD based on the first three specs of the first five spec groups.

Sanyo Projector PLV-Z2000. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Horizontal scan range: 15 - 80 kHz. Light source type: Lamp, Lamp type: UHP, Lamp power: 165 W. Focus: Manual, Focal length range: 22.6 - 45.3 mm, Digital zoom: 2x. Serial interface type: RS-232. Noise level: 26 dB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:46:42
Uk has collected 34 expert reviews for Sanyo Projector PLV-Z2000 data projector 1200 ANSI lumens LCD and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 20:46:19
Sanyos PLV-Z2000 isnt the prettiest projector weve seen. Its a large, rectangular white box that will need a sturdy stand or shelf to support it. Placement is flexible, though. Not only is there horizontal and vertical lens shift, but also the...
80%
digitalversus.com
Updated:
2011-09-23 20:46:24
The PLV-Z2000 is a Full-HD (1080p) high end projector from Sanyo and is presented by the manufacturer as the perfect projector for home cinema. So, we are going to see if indeed this model brings perfection to our living room in addition to a level of...
Good Silent, Connectivity, Powerful zoom and lensshift, Automatic opening of lens cover, Complete and backlit remote...
Bad Imposing, No dynamic iris, Black isn’t deep, ‘’Soft’’ image processing...
80%
techradar.com
Updated:
2011-09-23 20:46:24
When it comes to display technology wars theres a heck of a lot more going on aside from just plasma and LCD. Enter the world of projectors and theres no shortage of acronyms squabbling for your attention. TIs DLP technology is finally making a stab...
Good Excellent black level, Quiet running noise, Super-sharp images...
Bad Noticeable iris ‘grind’ noise, Ordinary standard-definition performance, Plain ugly...
80%
goodgearguide.com.au
Updated:
2011-11-14 00:02:21
The PLV-Z2000 is a projector that offers great picture quality, which is only slightly hampered by a small overall screen size and low brightness.
Good Unobtrusive styling, low noise, good image...
Bad Low brightness, small maximum screen size The Final Word The PLV-Z2000 is a projector that offers great picture quality, which is only slightly hampered by a small overall screen size and low brightness.
Bottom line The PLV-Z2000 is a projector that offers great picture quality, which is only slightly hampered by a small overall screen size and low brightness.
75%
Zdnet.com.au
Updated:
2011-11-14 00:02:24
Both front projectors and flat-panel HDTVs are plummeting in price while offering more and more in the way of features and performance. Sanyos LCD-based PLV-Z2000 has a solid feature package for easy installation and fine tuning of the picture, and al...
Good Accurate colour decoding, Independent memory per input, Comprehensive connectivity, Both horizontal and vertical lens shift...
Bad Primary and secondary colour accuracy is way off, particularly red and green.
Bottom line Despite some performance shortcomings of the Sanyo PLV-Z2000 projector, its nonetheless a competent and feature-rich 1080p entry.
67%
televisions.com
Updated:
2011-09-23 20:46:15
The Z2000 is one of Sanyo’s best projectors. But competition is tough in this sector — Full HD projectors are by no means rare these days, and some are now even available for less than 1,000 GBP. The Sanyo’s biggest selling points are its living-room-friendly optics and...
0%
hometheaterreview.com
Updated:
2011-09-23 20:46:17
The imminent domination of 1080P projectors over the 2007-2008 model year has produced a wealth of different products at various price points. Sanyo has created their PLV-Z2000 as an entry-level product, with few frills, to make owning a full 1080p pro...
Good The projector uses full 1920 x 1080P HD threechip LCD in this firstgeneration light engine, A very quiet fan makes the projector almost sonically invisible, producing only 19.2 db SPL, Reasonable black level and contrast ratio, with a minimum of contrastrelated distortions, are sometimes found in irisbased projectors, A threeyear warrantee comes as standard, which is very rare in these days...
Bad Color primaries are a bit off, with both red and green being more deeply saturated than they are supposed to be, Once everything is connected to all inputs, there is very little room to maneuver, The contrast ratio is nowhere near 15,000:1; it's closer to 3,000:1, according to my inhome measurements. Note: embellishing contrast ratios has become a highlevel game of statistical trickery that h...
Bottom line How do you know when you're enjoying a movie or television program? When you're not fiddling with the projector or remote control. With the Sanyo PLV-Z2000, you can just take it out of the box, hook up your sources, and off you go to the movies. It is...
80%
hometheaterhifi.com
Updated:
2011-09-23 20:46:19
Front projectors have been the gold standard in home theater for many years. But until recently, front projection meant a CRT-unit the size of a coffee table mounted to the ceiling. It only looked good if you turned your room into a bat-cave, was very...
0%
avguide.com
Updated:
2011-09-23 20:46:21
Leave it Sanyo to come up with a novel way to ensure that a projector’s lens cap can never be accidentally lost. Perhaps taking its cue from late 1960’s muscle car design (the 1967 Camaro SS comes to mind), its PLV-Z2000 features a motorized sliding...
Bottom line Leave it Sanyo to come up with a novel way to ensure that a projector’s lens cap can never be accidentally lost. Perhaps taking its cue from late 1960’s muscle car design (the 1967 Camaro SS comes to mind), its PLV-Z2000 features a motorized s...
0%
akihabaranews.com
Updated:
2011-09-23 20:46:22
Recently, Sanyo gave us the opportunity to use and review one of their home theater projectors, the FUll HD LCD LP-Z2000 (overseas known as the PLV-2000). This projector was originally launched last year, and while we might be a little late in getting...
90%
Gamingnexus.com
Updated:
2011-09-23 20:46:22
The latest projector to go under the GamingNexus staff’s watchful eye is the Sanyo PLV-Z2000 1080p LCD projo. In what can only be described as a “throwback” design, the PLV-Z2000 is a brute of a projector that has the look of a pure professional grade...
0%
homecinemachoice.com
Updated:
2011-09-23 20:46:24
PDF-file...
80%
trustedreviews.com
Updated:
2011-09-23 20:46:25
Right now is not a great time to be an LCD projector. Your arch-rival DLP technology has finally joined you in offering affordable full HD solutions, and youre suddenly also up against supremely talented competition from not one but two new proj...
70%
ultimateavmag.com
Updated:
2011-09-23 20:46:25
It is a great time to be a home theater enthusiast. Sure, the format war between rivals HD DVD and Blu-ray Disc has been distracting. But the price of 1080p projectors has fallen from the stratosphere to price levels many can actually afford. Prices...
Good Good Value, Easy placement with H/V Lens shift and 2:1 zoom lens, Whisper Quiet, No Light Spill into room...
Bad Not very bright, Poor Documentation (Mounting screw size unavailable), Black levels could be improved, Cosmetics of exterior case not fitting snugly together...
Bottom line Going into this review I wasnt sure what type of image to expect from a "budget" 1080p projector. While the image produced is quite acceptable, there are a few shortcomings that I found. Most notable was light output that wasnt quite as bri...
0%
avrev.com
Updated:
2011-09-23 20:46:26
Although the Sanyo PLV-Z2000 does have some issues with color accuracy, it’s important to remember nearly all projectors under about $30,000 have similar issues, albeit not quite as severe. I think the issue with the HDMI set-up being wrong at the f...
0%
avrev.com
Updated:
2011-09-23 20:46:28
There is no doubt that HDTVs in general are getting more affordable, meaning more accessible to the masses, while performance and features are improving to a degree. Front video projectors are no exception to this trend. Enter Sanyo’s latest 1080p 3...
0%
bigpicturebigsound.com
Updated:
2011-09-23 20:46:29
Sanyo has finally done it. A 1080p home theater projector with beautiful picture quality at a reasonable price. The one weve been waiting for has arrived.
Bottom line Lets face it; I love the SANYO PLV-Z series projectors and the Z2000 has done nothing to change that opinion. I still have a PLV-Z2, and Ive coveted the Z5 since our original review. But the Z2000 is really the one Ive been waiting for. When fed hig...
100%
Hdtvexpert.com
Updated:
2011-09-23 20:46:38
Now, Sanyo has taken the jump to 1080p resolution, and what a jump. Right out of the box, you can see the PLV-Z2000 is very, very different, with its all-white case, low-profile control buttons, and hideaway lens cover. It’s clear that this product...
0%
audio-ideas.com
Updated:
2014-03-27 02:24:25
“Can a projector that costs about the same price as a large-screen plasma or LCD set deliver a superior, as well as, larger picture? I suppose that’s the first of quite a few questions posed in this review, and possibly answered. I guess I was spoiled...
0%
Country Distributor
United Kingdom 1 distributor(s)