location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W5000 data projector 1200 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.05Q77.B1E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W5000 data projector 1200 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 1200 ANSI lumens
  • - Lamp 2000 h
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - 340 W
Long product name BenQ W5000 data projector 1200 ANSI lumens DLP :
The long product name of BenQ W5000 data projector 1200 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector W5000 DLP, 1920x1080
More>>>
BenQ W5000 data projector 1200 ANSI lumens DLP:
The official description of BenQ W5000 data projector 1200 ANSI lumens DLP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn it on and your home becomes a cinema.

Built to deliver ultra-high contrast, this projector allows you to see visuals on-screen just as you would see them in real life. Because connoisseurs know the difference, this projector is built to world-class specifications.

The BenQ W5000 with Senseye technology brings you the best picture quality in 1080p Full HD, ultra-high contrast ratio, smooth video stream performance and HQV (Hollywood Quality Video) that renders standard definition material in Full HD-like video quality, and much more.

Premium Full HD Home Cinema Projector

The BenQ W5000 offers the highest standard of cinema class viewing. It supports multiple video formats including 480p, 576p, 720p, 1080i and 1080p. From HDTV or blu-ray DVD to video games such as Xbox or PS3, you can enjoy the latest video formats in Full HD, the new standard of video performance. 1080p Full HD delivers 5x more detail than traditional 480p projectors.

Enjoy True Colours, Even the Subtlest Hues.

We built this projector for AV Connoisseurs. Through our partnership with Texas Instruments and Philips, we have created the truest colours and best viewing experience possible.

BrilliantColor™ Performance

BenQ’s high-speed, 7-segment color wheel delivers the best balance between optimal brightness and color, while BrilliantColor™ technology boosts mid-tone colours to increase overall brightness to produce a more life-like picture.

VIDI Lighting Technology Adjusts Light More Effectively.

It uses the VIDI technology to produce more brightness by delivering more lumens on screen than competing systems and normal lamps. It also increases brightness by 15% for red & blue. With VIDI lighting, we can boost specific colors in different application modes for a stunning picture.

The BenQ W5000 Can Project Standard Definition Video in Full HD Clarity.

When you want to view images that are below the 1080p HD standard – such as analog, 480i, 480p, 720i or 720p, our projector converts this content to deliver Full HD-like performance, ensuring that you get the best viewing experience possible.

An Ultra Smooth Video Stream

The BenQ W5000 & W20000 uses Senseye de-interlacing to analyze both previous and current frame pixel data – twice as much visual data per pixel as competing ‘motion adaptive de-interlacing’ systems.

Superior Connectivity

The W5000 & W20000 is thoughtfully designed with two HDMI slots so that you won’t have to swap cables each time you want to view digital content from a second source. When your movie is over, and you and your guests want to view something else, the transition from one enjoyment to the next will be effortless.

See Movies in Full Screen

Panamorph™ lenses allow you to show 2.35:1 aspect format video – such as major studio movies - in their original widescreen format at maximum resolution with no image distortion or letterboxing.

Short summary description BenQ W5000 data projector 1200 ANSI lumens DLP:
This short summary of the BenQ W5000 data projector 1200 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W5000, 1200 ANSI lumens, DLP, 1016 - 7620 mm (40 - 300"), 15 - 75 kHz, 50 - 85 Hz, Lamp

Long summary description BenQ W5000 data projector 1200 ANSI lumens DLP:
This is an auto-generated long summary of BenQ W5000 data projector 1200 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ W5000. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Screen size compatibility: 1016 - 7620 mm (40 - 300"). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 38.9 - 46.6 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
8
Projector brightness *
1200 ANSI lumens
Projection technology *
DLP
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
200 W
Lens system
Focal length range
38.9 - 46.6 mm
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
5
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
Features
Noise level *
28 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
340 W
Weight & dimensions
Weight *
9.6 kg
Packaging content
Remote control included *
Yes
Cables included
Component
Other features
Dimensions (WxDxH)
180 x 420 x 492 mm
Power requirements
100 - 240 V AC, 50/60 Hz
Lens system
F=2.4-2.7 f=38.9mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:16:56
Uk has collected 20 expert reviews for BenQ W5000 data projector 1200 ANSI lumens DLP and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-08-14 02:16:40
BenQ has been churning out DLP projectors for years now, but its generally schools and businesses that have been snapping them up. For the Taiwanese corporation, home cinema remains a niche, but its growing fast and is most recently filled by this ag...
Good Powerful, Quiet, Impressive spec, Good picture performance...
Bad Dodgy standard def performance, Lacklustre black levels...
80%
pocket-lint.com
Updated:
2011-08-14 02:16:41
The W5000 delivers fantastic image quality, making this a great choice for your home cinema...
Good Fantastic image quality, bright enough for most rooms, plenty of connections...
Bad No horizontal shift, lacking zoom, only HDMI 1.2...
Bottom line The W5000 delivers fantastic image quality, making this a great choice for your home cinema...
90%
whathifi.com
Updated:
2011-08-14 02:16:45
It's not often that a BenQ projector finds itself at the top of the price pile in a Group Test. But, fortunately for the BenQ, it has a few tricks up its sleeve.Most notably, this is a Full HD projector. While the jury is out on the value of those extr...
Good Simple to operate, full HD specification, sharp, detailed, bright, colourful images with good black levels...
Bad Big and bulky, relatively expensive...
80%
pcauthority.com.au
Updated:
2011-11-04 06:16:40
Its not often that a BenQ projector finds itself at the top of the price pile. But, fortunately for the BenQ, it has a few tricks up its sleeve.Most notably, this is a Full HD projector. While the jury is out on the value of those extra pixels on TVs...
Bottom line Its a shame this isnt cheaper: a fine projector if youre prepared to pay a premium for Full HD...
67%
goodgearguide.com.au
Updated:
2011-11-04 06:16:42
When its able to be set-up correctly, the BenQ W5000 displays images with amazing clarity and colour.
Good Excellent contrast and blacks, extremely sharp, Brilliant Colour system is great...
Bad Only 1.2x zoom, limited vertical shift The Final Word When its able to be set-up correctly, the BenQ W5000 displays images with amazing clarity and colour.
Bottom line When its able to be set-up correctly, the BenQ W5000 displays images with amazing clarity and colour.
80%
televisions.com
Updated:
2011-08-14 02:16:36
The BenQ W5000 gives you a lot of projector for the price. The "Dynamic Black" mode renders an impressive contrast ratio, with visible improvements in depth and dynamism. It's easy to forgive the slight deviations in an otherwise natural-looking color reproduction, and the...
0%
audioholics.com
Updated:
2011-08-14 02:16:42
If you think youre having a hard time deciding which projector is the best, think about my job... I actually get to see, use, and calibrate most of them and yet I still have a hard time determining which is "best". Let me tell you that I do NOT envy t...
Good Support for anamorphic aspect ratio, Excellent post-calibration performance, Great value given street pricing...
Bad Anemic 1.2x zoom lens, No horizontal lens shift, Poor out-of-the-box performance, Overscan anomaly with SD material...
Bottom line The street price of this projector is around half its retail. Given the quality and level of sharpness this system is capable of - plus the excellent Blacks it can produce thanks to its dual iris system - it's hard not to take notice. The BenQ W5000 is going to rival...
95%
trustedreviews.com
Updated:
2011-08-14 02:16:47
BenQ has proved rather frustrating in recent times by serving up a run of projectors that impress on many counts, but fall at one particular hurdle or another, be it price or some element of their picture quality. So all we can do as we start to tackle th...
Bottom line The presence of the noise we’ve just described effectively means you have a choice to make regarding the W5000. If your image tastes are driven predominantly by sharpness, detail and vibrancy, then at £1,359.25 the W5000 is just about as big a...
90%
projectorreviews.com
Updated:
2011-08-14 02:16:51
From a competitive standpoint, the W5000, which seems to sell for around $3000, has only a couple of serious rivals. Those rivals are the Epson Home Cinema 1080 UB, and the Sony VW40. Each really does have some strengths and weaknesses compared to t...
0%
projectorcentral.com
Updated:
2011-08-14 02:16:53
As I think about these two models and view them side by side, it is difficult to say one is "better" than the other. They are both great projectors, but they are definitely different. The W5000 produces an image that is incrementally more dr...
90%
projectorreviews.com
Updated:
2011-08-14 02:16:56
BenQ does support an anamorphic lens add on, while the Sony does not. As noted with other projectors, you can add the necessary support with an outboard image processor, but they are expensive, and significantly alter the value proposition.
0%
Country Distributor
United Kingdom 1 distributor(s)