LG logo

LG BP420 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224141
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BP420 DVD/Blu-Ray player 3D Black:

LG BP420, Full HD, NTSC, PAL, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 2.0 channels, 24-bit/192kHz, 3GP, AVCHD, AVI, DIVX, M4V, MKV, MPEG2, MPEG4, VOB

Long summary description LG BP420 DVD/Blu-Ray player 3D Black:

LG BP420. HD type: Full HD, Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: 3GP, AVCHD, AVI, DIVX, M4V, MKV, MPEG2, MPEG4, VOB, Audio formats supported: LPCM, MP1, MP2, MP3, WMA. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.