location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW200H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW200H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H174040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW200H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 1500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
Warranty: 3 year next day on site repair or replace
Long product name Epson EMP-TW200H :
The long product name of Epson EMP-TW200H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-TW200H - Wide-XGA, 1500 ANSI lumens, 1000:1, Connects to TV, DVD, video, PC and games consoles
More>>>
Epson EMP-TW200H:
The official description of Epson EMP-TW200H as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson EMP-TW200H

Bringing the silver screen to your own home




You love film. Now you can enjoy the excitement of the big screen from the comfort of your sofa. With its amazing, lifelike pictures, the Epson EMP-TW200H is truly a new dimension in home cinema. Its like having front row tickets to every premiere!

You won't believe the clear and sharp images you get from the Epson EMP-TW200H. Thanks to the Wide-XGA high resolution format and the advanced LCD technology, you can see high quality images at impressive sizes. A choice of colour modes enables you to maximise colour quality according to application and lighting, while the Epson Cinema Filter enhances colour and contrast further, enabling you to sit back and enjoy the best possible performance.




Key Features

80" image size from a distance of 2.4m

True 16:9 widescreen format

LCD Advanced Imaging technology providing outstanding resolution and picture quality

High brightness of 1500 ANSI lumens - for brilliant images in any light

1000:1 contrast ratio for enhanced detail

Choice of 5 colour modes - to maximise picture quality for different applications

Vertical and horizontal lens shift lets you place projector to the side, high or low

No distraction to your viewing, with quiet and compact design

Connects to TV, DVD, video, PC and games consoles

Short summary description Epson EMP-TW200H:
This short summary of the Epson EMP-TW200H data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW200H, 1500 ANSI lumens, XGA (1024x768), 1000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 90%

Long summary description Epson EMP-TW200H:
This is an auto-generated long summary of Epson EMP-TW200H based on the first three specs of the first five spec groups.

Epson EMP-TW200H. Projector brightness: 1500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1000:1. Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Country of origin: China. Market positioning: Home cinema. Display diagonal: 1.78 cm (0.7")

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
1500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
200 W
Features
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display diagonal
1.78 cm (0.7")
Weight & dimensions
Weight *
5.3 kg
Package width
430 mm
Package depth
535 mm
Package height
302 mm
Package weight
9.45 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
196.2 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
196.2 cm
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
440 x 320 x 114 mm
Accessory type
Power Cord 3m. Remote Control, Battery LR6 x 2, USB Cable 1.8m, SCART-Adaptor Cable, Epson Cinema Color Editor CD
Power requirements
100 - 240 VAC ±10%, 50/60Hz
Resolution
1280 x 720 pixels
Interface
USB
Lens system
Dichroic Mirror Separation & Prism Combine Method
Connectivity technology
Wired
Tilt angle range
0 - 3.6°
Video in
Component Input, Composite/S Input, SCART Input
Country Distributor
United Kingdom 1 distributor(s)