location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Standard Power Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Power Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-0223L show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro Standard Power Cord :
The long product name of Supermicro Standard Power Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Power Cord
More>>>
Short summary description Supermicro Standard Power Cord:
This short summary of the Supermicro Standard Power Cord data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Standard Power Cord

Long summary description Supermicro Standard Power Cord:
This is an auto-generated long summary of Supermicro Standard Power Cord based on the first three specs of the first five spec groups.

Supermicro Standard Power Cord

Brand Image Product code Product Stock Price from
Supermicro

Supermicro Fan Power Extension Cord Multicolour 0.23 m
(show image)
CBL-0064L Fan Power Extension Cord 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 12V Power Connector Extension Cable Multicolour 0.2 m
(show image)
CBL-0062L 12V Power Connector Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro Power Connector Extension Cable Multicolour
(show image)
CBL-0042 Power Connector Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)