Supermicro logo

Supermicro Printer Port Cable parallel cable Grey 0.3 m

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23306
Info modified on:
13 Sept 2023, 15:29:16
Long product name Supermicro Printer Port Cable parallel cable Grey 0.3 m:

Printer Port Cable

Short summary description Supermicro Printer Port Cable parallel cable Grey 0.3 m:

Supermicro Printer Port Cable, Grey, 0.3 m, DB-25

Long summary description Supermicro Printer Port Cable parallel cable Grey 0.3 m:

Supermicro Printer Port Cable. Product colour: Grey, Cable length: 0.3 m, Connector(s): DB-25

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.