location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210002000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 11:26:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 120 kg
Long product name Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi :
The long product name of Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™MP C2000 Black and White & Colour: Copy, Scan, Print & Fax 1.024MB, 40GB; input: 2x500, 1x100
More>>>
Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi:
The official description of Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In today’s hectic office environments, finding a competitive advantage is not a given. As your company’s first impression is crucial, colour is the tool to show you mean business. Add it to your business documents and enjoy the benefits right away! Colour increases involvement, engages the interest and persuades faster: ideal for proposals, forms and invoices. Designed to put you in the lead, Ricoh’s MP C2000/MP C2500/MP C3000 offer a wealth of possibilities that support your creativity and productivity. To revolutionise your business image, you can now provide clients with spectacularly finished documents in black and white and colour. Everything you need to achieve high impact results and the business success that goes with it!

- All-in-one: print, copy, scan and fax from one device
- High quality B/W and colour output at 20/25/30 ppm
- Easy access & intuitive operation via amazing colour LCD panel
- Advanced faxing and information distribution capabilities
- Exceptional document handling and in house finishing

Short summary description Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio MP C2000, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Ricoh Aficio MP C2000 Laser 2400 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Ricoh Aficio MP C2000. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Wi-Fi

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
9.7 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax speed (A4)
0.4 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
1500 sheets
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
1024 MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
1500 W
Power consumption (PowerSave)
99 W
Power consumption (standby)
8 W
Weight & dimensions
Weight
120 kg
Packaging content
Bundled software
• SmartDeviceMonitor • Web SmartDeviceMonitor • Web Image Monitor • DeskTopBinder Lite
Other features
Standard input trays
2
Networking features
Ethernet 10 base-T/100 base-TX
Dimensions (WxDxH)
650 x 659 x 740 mm
Network ready
No
Power requirements
220 - 240 V, 50/60 Hz
Maximum internal memory
40 GB
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP/Server 2003/Vista; Novell NetWare 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5; UNIX: Sun Solaris 2.6/7/8/9/10; HP-UX 10.x/11.x/11iv1/11iv2; SCO OpenServer 5.0.6/5.0.7/6.0; RedHat Linux 6.x/7.x/8.x/9.x/Enterprise; IBM AIX v4.3/5L v5.1/5L v5.2/5L v5.3; Macintosh 8.6 or later (OS X Classic); Macintosh X v10.1 or later (native mode); IBM System i5 HPT; SAP R/3; NDPS Gateway; AS/400 using OS/400 Host Print Transform
Emulations
PCL5c, PCL6, RPCS
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200L Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200L FX200L 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm Ricoh Aficio FX200 Laser 1200 x 1200 DPI 20 ppm
(show image)
MDFX200 FX200 0.00
(excl. VAT)
0 (incl. VAT)