location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN78
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:27:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x720) 3500:1
More>>>
Short summary description InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720):
This short summary of the InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN78, 1000 ANSI lumens, DLP, WXGA (1280x720), 3500:1, 31.5 - 80 kHz, 50 - 85 Hz

Long summary description InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720):
This is an auto-generated long summary of InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720) based on the first three specs of the first five spec groups.

InFocus IN78. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.3:1, Offset: 116%. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:53:21
Uk has collected 11 expert reviews for InFocus IN78 data projector 1000 ANSI lumens DLP WXGA (1280x720) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:53:16
The IN78 is strikingly attractive in a high gloss black-base finish wrapped around a curvaceous body. The designs highly practical too, as the main body is set atop a tilting, rotating foot mount that should prove helpful during set up.Connections are...
Good Excellent DarkChip3 performance, Easy to set up...
Bad Motion not always perfectly crisp, Slightly noisy at times...
100%
pcauthority.com.au
Updated:
2011-11-04 22:06:17
The IN78 gets off to a flying start under test conditions, what with the sparkling finish and equally satisfying, painless set-up procedure. A swivel stand and a backlit, easy-to-negotiate remote control, make the process nice and simple.Its a DLP pro...
Bottom line The IN78 looks every bit as enticing from the outside, but its performance has slowly been surpassed...
67%
goodgearguide.com.au
Updated:
2011-11-04 22:06:18
The Play Big IN78 is the latest DLP home theatre projector from Infocus. With a native resolution of 1280x720, its ideal for high definition gaming or watching movies. The design is identical to previous Play Big models and the specifications are basi...
Good Excellent performance in standard and high definition modes, Attractive design...
Bad Too Expensive, Not much of an improvement over the previous model The Final Word The IN78 is an excellent home theatre projector, but its not much of an improvement over the previous model. Its price tag is also rather high, considering how little has...
Bottom line The IN78 is an excellent home theatre projector, but its not much of an improvement over the previous model. Its price tag is also rather high, considering how little has been done to improve the product.
75%
stuff.tv
Updated:
2014-03-20 04:44:41
The InFocus IN78 comes from a long line of champions, following on from the award-winning IN74 and IN76 (which came in at £999 and £1400 respectively) in this high-quality budget range.So, the question is: can the IN78 live up to its illustrious older...
Good Great pedigree. Outperforms more expensive rivals. Improved contrast.
Bad More expensive than it’s already brilliant siblings.
Bottom line Sure, it’s more expensive than the already pretty super IN76, but that cash hasn’t been wasted and it certainly won’t let the family down...
100%
trustedreviews.com
Updated:
2011-09-27 11:52:44
To survive in the UK projection market as long as InFocus has, you've got to be doing something right. Actually the InFocus formula for success is blindingly simple: just make really good products that you then sell for remarkably affordable prices. Hardl...
90%
Hdtvexpert.com
Updated:
2011-09-27 11:52:55
Around the turn of the century, InFocus decided to get into the home theater market with an innovative line of single-chip DLP projectors, followed by a three-chip design and an abortive attempt at selling and OEMing rear-projection HDTVs. The acquisit...
0%
audioholics.com
Updated:
2011-09-27 11:53:11
The IN78 is an incremental update to a very popular projector line that includes the IN72, IN74 and IN76. Incremental upgrades are nice in that they update hardware and make sure that a product line is kept up to date, but they rarely astound or dazzle...
65%
homecinemachoice.com
Updated:
2011-09-27 11:53:21
PDF-file...
100%