location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP2465 24-inch Widescreen LCD Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP2465 24-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF224A4#ABB---HPC
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LP2465 24-inch Widescreen LCD Monitor computer monitor :
The long product name of HP LP2465 24-inch Widescreen LCD Monitor computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stunning 24-inch wide format display with cutting-edge technology and host of advanced presentation features for the ultimate viewing experience.
More>>>
HP LP2465 24-inch Widescreen LCD Monitor computer monitor:
The official description of HP LP2465 24-inch Widescreen LCD Monitor computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for workstation and high-end business users, the HP LP2465 Flat Panel Monitor is equipped with cutting-edge technology and a host of advanced presentation features. With up to 1920 x 1200 resolution you can enjoy crystal clear images on stunning 24-inch viewable screen. This innovative display also features a number of additional high performance features including the HP Display Assistant to ensure exceptional visual comfort and simplified asset management.

Short summary description HP LP2465 24-inch Widescreen LCD Monitor computer monitor:
This short summary of the HP LP2465 24-inch Widescreen LCD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP LP2465 24-inch Widescreen LCD Monitor

Long summary description HP LP2465 24-inch Widescreen LCD Monitor computer monitor:
This is an auto-generated long summary of HP LP2465 24-inch Widescreen LCD Monitor computer monitor based on the first three specs of the first five spec groups.

HP LP2465 24-inch Widescreen LCD Monitor

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:21:17
Uk has collected 22 expert reviews for HP LP2465 24-inch Widescreen LCD Monitor computer monitor and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2015-03-04 12:21:10
HP is a name more readily associated with the PC, but this widescreen 24in flat panel monitor is perfect for the Mac-based user. It’s attractive, too, though the 24in TFT (thin film transistor) screen with adjustable height stand literally towers ov...
Good Large screen, solidly built, attractive design, bright, clear and colourful screen image straight out of the box, good menus system for tweaking the output, very fair value...
Bad Not much to complain about here, except that stereo speakers cost extra Min specs: Mac OS X...
80%
techadvisor.co.uk
Updated:
2015-03-04 12:21:10
The HP LP2465 is an attractive flat-panel screen with a mighty height-adjustable stand – when the HP is raised to its greatest height it towers over your desktop. The display and stand are supplied as separate components, each of which is reassurin...
Bottom line The HP LP2465 is a good-looking and solidly built display with great specifications. There are better options here for games and films, though. Gavin Stoker Lowest online price: ££798.99...
70%
pcauthority.com.au
Updated:
2015-03-04 12:21:17
With average image quality and a lack of up-to-date features, we can?t recommend the LP2465.
67%
Zdnet.com.au
Updated:
2015-03-04 12:21:17
The HP LP2465 is a great business LCD, should your workday require a huge, wide-screen display. Trouble is, Dell has a similar display that gives you more features for a cheaper price.
0%
devhardware.com
Updated:
2015-03-04 12:21:10
There’s a new business-oriented monitor on the market and it goes by the all-business name of HP LP2465. Its a 24-inch flat panel monitor that performs well with both text and graphics. Keep reading for a closer look.IntroductionAside from being reaso...
Bottom line Chances are that if you’re on the prowl for a new large LCD, you don’t have spreadsheets on your mind. When first encountering the HP LP2465’s vivid, clear 24-inch screen, you may salivate at the idea of purchasing it immediately and the...
0%
Digitaltrends.com
Updated:
2015-03-04 12:21:10
Video Review: The HP LP2465 24-inch LCD monitor is the newer, bigger brother to the HP L2335 23-inch monitor we reviewed a couple years ago. Designed with the office in mind, the LP2465 leaves some of the styling out of the mix, instead focusing more...
0%
connectreviews.com
Updated:
2015-03-04 12:21:17
Most of HP’s largest monitors are marketed towards businesses, and the LP2465 is no different. It offers two DVI inputs but no VGA input - we have no clue why they made this decision, but it was a bad choice. Most business computers only provide a VGA o...
100%
Howstuffworks.com
Updated:
2015-03-04 12:21:17
The HP LP2465 is an attractive 24-inch widescreen LCD monitor that, while targeted at business users, is also an attractive choice for home and home business users who need more desktop real estate.The 1,920X1,200 resolution is great for viewing HD con...
Good Two DVI inputs, VGA-to-DVI adapter, above-average image quality...
Bad No HDCP support, limited inputs...
Bottom line The HP LP2465 is an attractive 24-inch widescreen LCD monitor that, while targeted at business users, is also an attractive choice for home and home business users who need more desktop real estate.The 1,920X1,200 resolution is great for viewing HD co...
80%
macworld.com
Updated:
2015-03-04 12:21:17
SummaryPros: Affordable; good for viewing motion-heavy graphics like games and movies; adjustable stand. Cons: Lack of ports for consumer devices; loses contrast when viewed at off-angle. Price as rated: $799 Best Current Price: $670.00 (via ProductFin...
Good Affordable; good for viewing motion-heavy graphics like games and movies; adjustable stand.
Bad Lack of ports for consumer devices; loses contrast when viewed at off-angle.
Bottom line Though the HP LP2465’s connection options aren’t quite as plentiful as some monitors we’ve seen recently, and we’ve seen brighter and more vivid LCDs, it is a good choice if you’re looking for a large, affordable wide...
80%
pcworld.com_techhive.com
Updated:
2015-03-04 12:21:17
HP LP2465 Business-oriented monitor delivers excellent image quality and a highly adjustable stand at a low price--but its features are sparse. Retested under our new protocol (see "How We Test"), the HP LP2465 performed well on both text and graphics...
Good Great image quality, highly adjustable...
Bad Limited connectivity, no HDCP support...
Bottom line Business-oriented monitor delivers excellent image quality and a highly adjustable stand at a low price--but its features are sparse.
80%
Computerpoweruser.com
Updated:
2015-03-04 12:21:17
LP2465 $869 HP www.hp.com CPU Rating: 4 Specs: 1,920 x 1,200 resolution, 1000:1 contrast ratio, HP Quick Release, 6ms response time (grey to grey) Remember when Apple’s 23-inch Cinema HD arrived on the scene for a cool two grand (and its 30-inch sib...
80%
Digitaltrends.com
Updated:
2015-03-04 12:21:17
Overall we are very impressed with the LP2465 and would recommend it to anyone wanting a commercial-class monitor.
Good Great looking display Fast response rate Very bright Extremely versatile...
Bad No integrated media card reader Lacking a true VGA input No S-Video or other inputs Boring stand design...
Bottom line If you are looking for a 24-inch monitor for the home, multimedia applications or even to double as a TV, then we recommend that you go with the Dell UltraSharp 240WFP since it fits multiple roles. The Dell has multiple TV inputs including HDCP compati...
80%
maximumpc.com
Updated:
2015-03-04 12:21:17
HP’s panel matches Dell’s in screen size, ergo-adjustability, and OSD offerings, but its port options are limited to two DVI-I (which can carry either an analog or digital signal) and four USB 2.0 ports. HP also throws in a bundled app that provides co...
40%
v3.co.uk
Updated:
2015-03-04 12:21:17
A 24in widescreen monitor with flexible ergonomics and good software support.
80%