location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6400 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6400 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RD687AW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2008
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP xw6400 Workstation :
The long product name of HP xw6400 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw6400 Workstation
More>>>
HP xw6400 Workstation:
The official description of HP xw6400 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw6400 is distinguished by what has been taken away: size, power demands, heat and noise, making this new mid-range workstation the ideal solution for space and power constrained environments. Added are new Quad-Core Intel Xeon Processor 5300 Series or Dual-Core Intel Xeon Processor 5100 Series and the new Intel 5000X chipset delivering the performance you need today with the expandability and configuration flexibility for adapting to tomorrow.

Short summary description HP xw6400 Workstation:
This short summary of the HP xw6400 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6400 Workstation

Long summary description HP xw6400 Workstation:
This is an auto-generated long summary of HP xw6400 Workstation based on the first three specs of the first five spec groups.

HP xw6400 Workstation

Access to the latest technology

The HP xw6400 delivers your choice of the new Quad-Core Intel Xeon Processor 5300 Series or the Dual-Core Intel Xeon Processor 5100 Series for the highest performance and the expandability you need in a mid-range personal workstation. Intel's 5000X next-generation, high-end performance chipset for Intel Xeon processors supports 1333 MHz dual system bus, and a 4 channel 667 MHz Fully Buffered DIMM (FBDIMM) memory subsystem.

Small form factor

With one of the smallest dual-processor form factors in the industry, the HP xw6400 Workstation fits neatly into cramped workspaces such as under financial traders' desks.

Multiple monitor support

The HP xw6400 supports up to 8 monitors, allowing visualization of huge amounts of data from multiple sources with less need to toggle between different applications displayed on multiple screens. From professional 2D through high-end 3D graphics, the HP xw6400 has the graphics choice to deliver the visual accuracy and image clarity your job demands.

Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:39:35
Uk has collected 4 expert reviews for HP xw6400 Workstation and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2013-09-14 01:39:35
compact business workstation: HPs latest personal workstation series, the xw6400, is aimed at mid-range business users and, housed in a new mini-tower case, its ideal where desk space is at a premium yet a system with plenty of grunt...
0%
digitalartsonline.co.uk
Updated:
2013-09-14 01:39:35
Last month we brought you the UK’s first quad-core Xeon-based workstation with Armari’s pimped-out Magnetar QS, though at £4,595 plus VAT it’s out of the reach of most. Our review unit of HP’s first workstation to offer quad-core...
70%
computerarts.co.uk
Updated:
2013-09-14 01:39:35
xw6400 workstation HP’s new workstation is pitched as a MacPro beater. So how does it compare? What’s in a name? A name like xw6400 doesn’t quite trip off the tongue, unless you work in the marketing department of a large PC and business technology...
0%
Brand Image Product code Product Stock Price from
HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation
(show image)
RD689AW xw6400 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RY827LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)