location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4100n printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4100n printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8050A#ABH
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 4100n printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 24 ppm
  • - Total input capacity: 600 sheets Total output capacity: 300 sheets
  • - Internal memory: 32 MB Built-in processor 250 MHz
Warranty: standard 1 year return to hp. hp supportpack bundles come with a 3 year next-day on-siteextension
Long product name HP LaserJet 4100n printer 1200 x 1200 DPI :
The long product name of HP LaserJet 4100n printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

the hp LaserJet 4100 series is the most advanced workgroup device yet, offering business users a reliable, easy-to-use and expandable platform to support printing e-services.
More>>>
HP LaserJet 4100n printer 1200 x 1200 DPI:
The official description of HP LaserJet 4100n printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

the hp LaserJet 4100/n/tn/dtn printers are advanced workgroup printers, offering business users a reliable, easy to use and expandable platform to support printing e-services.

Short summary description HP LaserJet 4100n printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 4100n printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4100n printer, Laser, 1200 x 1200 DPI, 24 ppm

Long summary description HP LaserJet 4100n printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 4100n printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 4100n printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
12 s
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
300 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
300 sheets
Paper handling
Media types supported
paper (plain, preprinted, letterhead, prepunched, bond, colour, recycled, rough), transparencies, labels, card stock, user-defined (<5 types)
Network
Embedded web server
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
250 MHz
Power
Power consumption (printing) *
385 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
1.8 kg
Dimensions (WxDxH)
390 x 506 x 345 mm
Other features
Power supply type
100~127V (±10%) @ 50-60Hz (±2Hz) / 220~240V (± 10%) @ 50-60Hz (±2Hz) / 50-60Hz (±2Hz)
Recommended operating temperature range (T-T)
10 - 35 °C
Custom media sizes
76 - 127 mm, 216 - 356 mm
Standard media sizes
a4, a5, letter, legal, executive, no.10, monarch, dl, c5, b5
Recommended media weight
60 - 198, 75 - 105 g/m²
Maximum input capacity for envelopes
75
Duty cycle letter size (maximum)
150000 pages per month
Standard input trays
2
Compatible operating systems
microsoft windows 3.x, 9x, me, nt 4.0, 2000, xp; macintosh system 7.5.3 and above, autocad rel 12/13/14, windows nt 3.5.1, ibm os/2 warp & unix (hp-ux, solaris, sun os), linux.