location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX200 S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX200S3-002DE
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5110 1.6 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower (4U) 600 W
More>>>
Short summary description Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S3, 1.6 GHz, 5110, 1 GB, DDR2-SDRAM, 600 W, Tower (4U)

Long summary description Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S3 server Tower (4U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: 5110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
5110
Processor frequency *
1.6 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 5000V
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Woodcrest
Tcase
65 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
291 M
CPU multiplier (bus/core ratio)
6
Processing Die size
143 mm²
Processor series
Intel Xeon 5100 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
16 GB
Storage
RAID levels
1
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower (4U)
Software
Compatible operating systems *
Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Small Business Server 2003 Standard Ed, Microsoft Windows Small Business Server 2003 Premium Ed, SuSE Linux Enterprise Server 8 for Intel x86, Red Hat Enterprise Linux 3, SuSE Linux Enterprise Server 9 - x86/AMD64/Intel EM64T, Microsoft Windows Server 2003 Standard x64 Edition, Red Hat Enterprise Linux 4, Microsoft Windows Server 2003 Enterprise x64 Edition, SuSE Linux 9.2, SuSE Linux 9.3, Red Hat Enterprise Linux 4 - Intel EM64T
Bundled software
ServerStart, ServerView
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27214
Power
Power requirements
100 - 240 VAC, 50 - 60 Hz
Power supply *
600 W
Weight & dimensions
Width
286 mm
Depth
775 mm
Height
473 mm
Weight
25 kg
Other features
Storage drive controller
SAS
Dimensions (WxDxH)
286 x 775 x 473 mm
CD read speed
48x