Fujitsu logo

Fujitsu Xeon 5120 processor 1.86 GHz 4 MB L2 Box

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125895
Info modified on:
09 Apr 2024, 12:45:00
Long product name Fujitsu Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Xeon 5120 1.86 GHz, 1066 MHz bus speed, 4MB L2 cache.

Fujitsu Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

The breakthrough performance, energy efficiency, and reliability of Intel Xeon processor-based server systems make them the ideal choice for all of your data demanding or standard enterprise infrastructure applications.

Intel processor-based servers enable businesses worldwide to do more and spend less—with outstanding price/performance and broad 64-bit choice across OEMs, operating systems, and applications. Supported by a single stable mainstream 2P server platform supporting a range of CPU options for IT flexibility, investment protection and easy migration from dual core to quad-core technology.

Reliable, efficient, proven performance. Why would you depend on anything else? Intel Xeon processor-based servers deliver it all. Put Intel server technology to work in your datacenter.

Short summary description Fujitsu Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Fujitsu Xeon 5120, Intel® Xeon®, LGA 771 (Socket J), 65 nm, 1.86 GHz, Server/workstation, 4 MB

Long summary description Fujitsu Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Fujitsu Xeon 5120. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.