location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3550 printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5990A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2006
Product end of life date
Bullet Points HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 175 sheets
  • - Internal memory: 64 MB Built-in processor 266 MHz
Long product name HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4 :
The long product name of HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 3550 printer
More>>>
HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4:
The official description of HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Color LaserJet 3550 uses the combined power of the computer and printer to bring colour into your day-to-day business. Get fast, easy and affordable true colour laser printing with vibrant results. Great colour, great quality, great value.

Short summary description HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4:
This short summary of the HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 3550 printer, Laser, Colour, 600 x 600 DPI, A4, 16 ppm

Long summary description HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Color LaserJet 3550 printer. Print technology: Laser, Colour. Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
22 s
Features
Maximum duty cycle *
45000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
175 sheets
Maximum input capacity
850 sheets
Maximum output capacity
175 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
B5, C5, DL
Media size (tray 1)
76 x 127 mm - 216 x 356 mm
Media weight (tray 1)
60 - 216 g/m2
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
266 MHz
Power
Power consumption (standby)
18 W
Power consumption (PowerSave)
9 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Weight & dimensions
Weight
32.5 kg
Dimensions (WxDxH)
500 x 447 x 467 mm
Packaging data
Package weight
46.7 kg
Other features
Standard input capacity for transparencies
50
Non-operating relative humidity (non-condensing)
10 - 90%
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Recommended media weight
60 - 163 g/m²
Standard output capacity for envelopes
10 sheets
Acoustic power emissions
6.3 B(A)
Acoustic pressure emissions
48 dB
Power requirements
Ingangsspanning 100 tot 127 V (±10%), 50/60 Hz (±2 Hz), 5 amp.; 220 tot 240 V (±10%), 50/60 Hz (± 2 Hz), 3 amp
Print quality (colour, best quality)
600 DPI
Print speed (colour, best quality, A4)
16 ppm
Print speed (black, best quality, A4)
16 ppm
Colour printing technology
HP Imageret 2400
Standard input trays
2
Print quality (black, best quality)
600 x 600 DPI
Maximum paper trays
3
Media type and capacity (tray 2)
250
Media weight (tray 2)
60 - 105 g/m2
Media weight (tray 3)
60 - 105 g/m2
Power consumption (active)
350 W
Compatible operating systems
Geen Microsoft Windows 98, 98 SE, Me, 2000, XP, Windows Server 2003, Mac OS 9.1 +, Mac OS X v 10.2 +
Package dimensions (WxDxH)
800 x 600 x 718 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:14:15
Uk has collected 6 expert reviews for HP Color LaserJet 3550 printer Colour 600 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 06:14:15
The HP Color LaserJet 3550n is bulky, housed in a grey box whose front curvature adds to its sense of inflated size. Unfortunately this models girth and its price tag dont reflect the components inside, considering it cuts some corners in its network...
60%
trustedreviews.com
Updated:
2015-06-25 06:14:15
HP, the father and mother of laser printing, still owns the lion's share of the market. The Color LaserJet 3550 sits in the middle of the company's small workgroup colour laser offerings and is designed to provide day-to-day colour printing for small busi...
80%
pcmag.com
Updated:
2015-06-25 06:14:15
The HP Color LaserJet 3550n is a reasonably capable color laser for those who value output quality more than speed. Both the Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 16 ppm, Rated Speed (Mono): 16 ppm...
60%
Country Distributor
United Kingdom 1 distributor(s)