location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link External AC Power Supply Adapter, 7.5V / 1.5A power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External AC Power Supply Adapter, 7.5V / 1.5A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSE-L7.5VDC1.5A
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 13:51:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link External AC Power Supply Adapter, 7.5V / 1.5A power adapter/inverter Black:
This short summary of the D-Link External AC Power Supply Adapter, 7.5V / 1.5A power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link External AC Power Supply Adapter, 7.5V / 1.5A, 1.5 A, 50 - 60 Hz, Black

Long summary description D-Link External AC Power Supply Adapter, 7.5V / 1.5A power adapter/inverter Black:
This is an auto-generated long summary of D-Link External AC Power Supply Adapter, 7.5V / 1.5A power adapter/inverter Black based on the first three specs of the first five spec groups.

D-Link External AC Power Supply Adapter, 7.5V / 1.5A. Input current: 1.5 A. AC input frequency: 50 - 60 Hz. Product colour: Black

Features
Input current
1.5 A
Power
AC input frequency
50 - 60 Hz
Design
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)