location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1008F/E show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2016
Product end of life date
Long product name D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU :
The long product name of D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unmanaged 10/100Mbps Switch with Fast Ethernet Fiber Port
More>>>
D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU:
The official description of D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact switch is designed for SOHO and the small and medium business. It provides 7 auto-sensing 10/100Mbps twisted-pair Fast Ethernet ports, plus a 100Mbps Fast Ethernet fibre port for server connection on a longer distance, reliable fibre cable. With plug-and-play installation, this switch provides and easy and cost-effective way to enhances workgroup performance.

The switch supports IEEE 802.3x Flow Control to allow servers to directly connect to the switch for fast, reliable data transfer. At 200Mbps full duplex, the switch provides high-speed data pipes to your servers with minimum data transfer loss.


Key Features

7 10/100Mbps Nway Ethernet ports
1 100BASE-FX Fast Ethernet port
Full/half duplex transfer mode for each port
Wire speed reception and transmission
Store-and-Forward switching method
Integrated address Look-Up Engine, supports 8K absolute MAC addresses
Supports 256K bytes RAM for data buffering
Extensive front-panel diagnostic LEDs

Short summary description D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU:
This short summary of the D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU, Full duplex

Long summary description D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU:
This is an auto-generated long summary of D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU based on the first three specs of the first five spec groups.

D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
LED indicators
Power
Performance
Internal memory
0.25 MB
Power
Power consumption (typical)
12 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
171 x 98 x 29 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1008D/E DES-1008D 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1024D Unmanaged D-Link DES-1024D Unmanaged
(show image)
DES-1024D/E DES-1024D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)