location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPTW355EU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:49:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768)
  • - 8 W
More>>>
Short summary description Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg:
This short summary of the Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg, 3500 ANSI lumens, DLP, XGA (1024x768), Lamp, 2000 h, 300 W

Long summary description Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg:
This is an auto-generated long summary of Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg based on the first three specs of the first five spec groups.

Toshiba TW355 3,500 ANSI Lumens/XGA 1,024 x 768 pixels/5.5 kg. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 300 W. Focal length range: 21 - 31.5 mm. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 8 W