location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM111PBL ADSL2+ Ethernet Modem AnnexB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM111PBL-100GRS
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s :
The long product name of NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL 2+ Ethernet Modem
More>>>
NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s:
The official description of NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DM111P ADSL 2+ Ethernet Modem is a simple solution for setting up direct, always-on Internet connectivity for home and office networks - ideal for use with NETGEAR's range of ProSafe™ VPN Firewall Routers.

-Supports full range of ADSL Broadband Standards.
-Ideal for use with ProSafe™ VPN Firewall Routers.
-Up to 24 Mbps downstream & 1.5 Mbps upstream.
-Auto Uplink™ 10/100 LAN port eliminates need for cross-over cables.
-Smart Wizard configures this modem effortlessly.
-Connects via a single PC or a Router.

onnectivity & Throughput
The DM111P ADSL2+ Ethernet Modem supports auto-sensing and Auto Uplink™ 10/100 LAN port eliminates the need for crossover cables. This Ethernet modem supports up to 24 Mbps downstream and 1.5 Mbps upstream to deliver true broadband speed and throughput. The DM111P modem can connect to a single PC or a router.

Complementary to Home Cable Routers
The DM111P ADSL modem is ideal for connection to wireless and wired routers that don’t have a built in modem. If you are setting up a new home network we recommend that you purchase a wired or wireless with built in modem, for example our award winning DG834G Wireless ADSL Modem Router. However, if you already own a wired or wireless router - maybe because you have moved from having a cable broadband connection to an ADSL one through your BT - then the DM111P is ideal for saving money. The DM111P simply connects directly into the Ethernet (network) port on the wired or wireless cable router.

Complementary to Business-Class Firewall Routers
The DM111P ADSL2+ Ethernet Modem is ideal for use in offices in conjunction with VPN Firewall Routers, including NETGEAR's range of wired and wireless ProSafe™ VPN Firewall Routers. The DM111P simple plugs into the ADSL line and the WAN port on the VPN Firewall Router, providing any business with a cost affective Internet solution.

Easy to Set-up & Use
With NETGEAR's Smart Wizard, the DM111P is easy to configure and the web-based user interface avoids the use of PC-based software.

Short summary description NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s:
This short summary of the NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DM111PBL ADSL2+ Ethernet Modem AnnexB, 24576 Kbit/s, BCM6338, ADSL2+, 10/100 Mbps, 1.5 Mbit/s, 24 Mbit/s

Long summary description NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s:
This is an auto-generated long summary of NETGEAR DM111PBL ADSL2+ Ethernet AnnexB modem 24576 Kbit/s based on the first three specs of the first five spec groups.

NETGEAR DM111PBL ADSL2+ Ethernet Modem AnnexB. Modem speed: 24576 Kbit/s, Chipset: BCM6338, Modem type: ADSL2+. Supported data transfer rates: 10/100 Mbps, Upstream data rate: 1.5 Mbit/s, Downstream data rate: 24 Mbit/s. Supported protocols: UNI 3.1/4.0 PVC, OAM F4/F5, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis),..., Networking features: IEEE 802.1d, 802.3, 802.3u. Certification: FCC 15, FCC 68, CE, RoHS, A-Tick, C-Tick. Dimensions (WxDxH): 141 x 93 x 30 mm, Weight: 190 g

Modem
Modem speed
24576 Kbit/s
Chipset
BCM6338
Modem type
ADSL2+
Data transmission
Supported data transfer rates
10/100 Mbps
Upstream data rate
1.5 Mbit/s
Downstream data rate
24 Mbit/s
Protocols
Supported protocols
UNI 3.1/4.0 PVC, OAM F4/F5, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.5
Networking features
IEEE 802.1d, 802.3, 802.3u
Ports & interfaces
I/O ports
1xRJ45
Modem (RJ-11) ports
1
Features
Plug and Play
Yes
Internal
No
Certification
FCC 15, FCC 68, CE, RoHS, A-Tick, C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating relative humidity (non-condensing)
5 - 95%
Storage temperature (T-T)
-20 - 70 °C
Indication
Connectivity LEDs
Yes
Weight & dimensions
Dimensions (WxDxH)
141 x 93 x 30 mm
Weight
190 g