NETGEAR logo

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238311
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall:

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports, 32 MB, 253 user(s), Stateful Packet Inspection (SPI), IKE SA FQDN Key life and IKE lifetime time settings IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE,..., Ethernet, Fast Ethernet, SNMP v2c, SSL, Telnet, NTP

Long summary description NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall:

NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports. Internal memory: 32 MB. Number of users: 253 user(s). Firewall security: Stateful Packet Inspection (SPI), VPN support: IKE SA FQDN Key life and IKE lifetime time settings IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE,.... Data link protocols: Ethernet, Fast Ethernet, Management protocols: SNMP v2c, SSL, Telnet, NTP, Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP. Management platform: Web GUI

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.