location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optiplex 980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPTIPLEX_980_2
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Grey
  • - Intel® Core™ i7 i7-860 2.8 GHz
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD-RW Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey :
The long product name of DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optiplex 980 MT - Intel Core i7-860 (8M Cache, 2.8 GHz), 8GB 1333 MHz DDR3, 500GB 7200rpm SATAII HDD, DVD-RW, NVIDIA Geforce GT330, Gigabit Ethernet, Windows 7 Professional
More>>>
DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey:
The official description of DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Management that Empowers IT
Whether your workforce is local, national or global, the Dell™ OptiPlex 980 offers easy serviceability and advanced management capabilities that can help IT work at peak efficiency.

- Advanced "Remote Control": Intel® vPro™ remote-management capability can reduce the need for software-related desk-side visits2. With integrated Intel® KVM, IT can resolve issues by remotely controlling a user's keyboard, video and mouse.
- Easy Routine Maintenance: Tool-less chassis design provides easy access to internal hardware, while DirectDetect troubleshooting LEDs enable quick diagnosis of hardware issues.
- Dell Software Solutions: The Dell Update Catalog for Microsoft System Center can save time by automating basic system updates. With Dell Client Manager, IT can also automate common tasks associated with owning client systems.
- Customizable Dell Services: Dell offers a portfolio of specialized services3 to empower IT. Choose Dell Automated Deployment to shave time off the deployment process; reduce downtime with Dell ProManage-Managed Services; and design your own level of support with Dell ProSupport3 for End Users or Dell ProSupport3 for IT.

Short summary description DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey:
This short summary of the DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Optiplex 980, 2.8 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey:
This is an auto-generated long summary of DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey based on the first three specs of the first five spec groups.

DELL Optiplex 980. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 11.4 kg. Product colour: Black, Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-860
Processor cores
4
Processor threads
8
Processor boost frequency
3.46 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor front side bus
1333 MHz
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
21
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA, SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
3
Design
Chassis type *
Mini Tower
Product colour *
Black, Grey
Performance
Motherboard chipset
Intel® Q57
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
41316
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
187 mm
Depth *
430.9 mm
Height *
408 mm
Weight *
11.4 kg
Packaging content
Display included *
No
Other features
Power supply type
AC
CD read speed
16x
CD write speed
16x
Mac compatibility
No
External drive bays
2
Internal drive bays
4
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2014-04-19 01:27:16
Uk has collected 2 expert reviews for DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-04-19 01:27:16
In the world of business PCs, size matters: small-form-factor systems have replaced full-sized machines on desks across the country, with most users simply not needing the versatility of the traditional tower. Dell, however, is bucking this trend with...
Bottom line A solid, cleverly designed and powerful business machine that's ideal if smaller systems just aren't versatile enough...
83%