"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134" "","","12789706","","DELL","OPTIPLEX_980_2","12789706","","PCs/Workstations","153","","","Optiplex 980","20221021103210","ICECAT","","80737","https://images.icecat.biz/img/norm/high/12789699-1406.jpg","400x300","https://images.icecat.biz/img/norm/low/12789699-1406.jpg","https://images.icecat.biz/img/gallery_mediums/img_12789699_medium_1481802050_6293_28151.jpg","https://images.icecat.biz/thumbs/12789699.jpg","","","DELL Optiplex 980 Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black, Grey","Optiplex 980 MT - Intel Core i7-860 (8M Cache, 2.8 GHz), 8GB 1333 MHz DDR3, 500GB 7200rpm SATAII HDD, DVD-RW, NVIDIA Geforce GT330, Gigabit Ethernet, Windows 7 Professional","DELL Optiplex 980, 2.8 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD-RW, Windows 7 Professional","DELL Optiplex 980. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 11.4 kg. Product colour: Black, Grey","Management that Empowers IT\nWhether your workforce is local, national or global, the Dell™ OptiPlex 980 offers easy serviceability and advanced management capabilities that can help IT work at peak efficiency.\n\n- Advanced ""Remote Control"": Intel® vPro™ remote-management capability can reduce the need for software-related desk-side visits2. With integrated Intel® KVM, IT can resolve issues by remotely controlling a user's keyboard, video and mouse.\n- Easy Routine Maintenance: Tool-less chassis design provides easy access to internal hardware, while DirectDetect troubleshooting LEDs enable quick diagnosis of hardware issues.\n- Dell Software Solutions: The Dell Update Catalog for Microsoft System Center can save time by automating basic system updates. With Dell Client Manager, IT can also automate common tasks associated with owning client systems.\n- Customizable Dell Services: Dell offers a portfolio of specialized services3 to empower IT. Choose Dell Automated Deployment to shave time off the deployment process; reduce downtime with Dell ProManage-Managed Services; and design your own level of support with Dell ProSupport3 for End Users or Dell ProSupport3 for IT.","https://images.icecat.biz/img/norm/high/12789699-1406.jpg","400x300","","","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-860","Processor frequency: 2.8 GHz","Processor generation: Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.46 GHz","Processor socket: LGA 1156 (Socket H)","Processor cache: 8 MB","Processor cache type: Smart Cache","Processor front side bus: 1333 MHz","System bus rate: 2.5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-800 Desktop Series","Processor codename: Lynnfield","Thermal Design Power (TDP): 95 W","Tcase: 72.7 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Number of processors installed: 1","Number of Processing Die Transistors: 774 M","Processing Die size: 296 mm²","CPU multiplier (bus/core ratio): 21","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA, SATA II","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: No","On-board graphics card model: Not available","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 2","Serial ports quantity: 1","Parallel ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 2","PCI slots: 3","Design","Chassis type: Mini Tower","Product colour: Black, Grey","Performance","Product type: PC","Motherboard chipset: Intel® Q57","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 41316","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Weight & dimensions","Width: 187 mm","Depth: 430.9 mm","Height: 408 mm","Weight: 11.4 kg","Packaging content","Display included: No","Other features","Power supply type: AC","CD read speed: 16x","CD write speed: 16x","Mac compatibility: No","External drive bays: 2","Internal drive bays: 4","Networking features: Gigabit Ethernet","Graphics card family: NVIDIA"