location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFAE 140 RC Compose Electronic LCD/Plasma accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFAE140RC show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory :
The long product name of Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compose Electronic LCD/Plasma accessory
More>>>
Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory:
The official description of Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electronic LCD/Plasma Accessory (CFAE 140RC) makes it possible to turn the screen by remote up to 30° left and right, to achieve the optimal viewing angle.

The Compose™ series consists of two modules (the Basic module and the AV module), two furniture units (wall unit and floor unit), and two LCD/Plasma accessories (manual and electronic). Watching TV is most enjoyable with one of the Compose™ LCD/Plasma accessories for the best possible view of the screen. The manual LCD/Plasma Accessory (CFA 140) makes it possible to turn the screen up to 30° left and right, to achieve the optimal viewing angle. Even more convenient is the electronic module (CFAE 140 RC), which allows you to do so via remote control from the comfort of your chair. Vogel’s offers a two-year guarantee on electronic parts, including the accompanying remote control. Both the manual (CFA 140) and electronic (CFAE 140 RC) LCD/Plasma accessories are universal, and can be connected with the basic module and floor and wall furniture. More information about this product can be found here: www.vogels-compose.com Available Q4 2007.

Short summary description Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory:
This short summary of the Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory, 45 kg, 55, Silver

Long summary description Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory:
This is an auto-generated long summary of Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory based on the first three specs of the first five spec groups.

Vogel's CFAE 140 RC Compose Electronic LCD/Plasma accessory. Maximum weight capacity: 45 kg, Screen size compatibility: 55, Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
45 kg
Screen size compatibility
55
Ergonomics
Turn angle
30°
Other features
Dimensions (WxDxH)
674 x 193 x 512 mm
Mounting type
Desk
Interface width
67.4 cm
Interface height
51.2 cm