location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Pro G5750WU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H345020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 1500:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - AC 477 W
Long product name Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White :
The long product name of Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite Pro G5750WU, 1920 x 1200 (WUXGA), 275 W UHE, HDMI, DVI-D
More>>>
Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White:
The official description of Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Projection Solution with Full HD, WUXGA Resolution and Precision Control.

The Epson PowerLite Pro G5750WU offers the ultimate projection solution for any auditorium or boardroom, even in ambient light. It ensures amazing image quality with 4500 lumens color / white light output1, Full HD WUXGA (1920 x 1200) resolution and C2Fine™ technology. Engineered to integrate with both IP and RS-232, the G5750WU works with industry-leading devices, allows easy remote monitoring and control functions using Epson's Easy Management® software and is also compatible with Crestron's RoomView. The G5750WU features DICOM simulation mode for medical training applications, a 7 W speaker and a closed captioning decoder as well.

Short summary description Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White:
This short summary of the Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite Pro G5750WU, 4500 ANSI lumens, LCD, WUXGA (1920x1200), 1500:1, 762 - 7620 mm (30 - 300"), 0 - 14.9 m

Long summary description Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson PowerLite Pro G5750WU data projector 4500 ANSI lumens LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson PowerLite Pro G5750WU. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21.28 - 37.94 mm, Aperture range (F-F): 1.65 - 2.55. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0 - 14.9 m
Projector brightness *
4500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
1500:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-30 - 30°
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
330 W
Lens system
Focus *
Manual
Focal length range
21.28 - 37.94 mm
Aperture range (F-F)
1.65 - 2.55
Zoom capability
Yes
Zoom type
Manual
Optical zoom
1.x
Throw ratio
1.3 - 2.36:1
Horizontal lens shift range
-9 - 9°
Vertical lens shift range
-58 - 58°
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
Supported graphics resolutions
1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A
BNC input ports
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100 Mbit/s
Features
Noise level (economic mode)
33 dB
Dot clock scanning frequency
162 MHz
Noise level *
39 dB
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
477 W
Power consumption (standby) *
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
0 - 40%
Weight & dimensions
Width
45.3 mm
Depth
30 mm
Height
14.6 mm
Weight *
6.8 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
16:10
RS-232 ports
1
Security features
cable hole, lens lock, lock provision
Country Distributor
United Kingdom 1 distributor(s)