location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Cat 5e Cable Low Skew 305m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat 5e Cable Low Skew 305m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-2801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774063 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Cat 5e Cable Low Skew 305m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports high quality RGB video transmission
  • - 350 MHz bandwidth
  • - Contains 305 m/1000 ft of low skew cable
  • - Delay Skew: 1 ~ 350 MHz 20nS/100m Max.
  • - Outer Jacket Material: FR PVC
  • - Outer Shield Material: Unshielded
  • - Conductor Material: 24 AWG solid bare copper
  • - Compatible with ATEN analog Cat 5 video extenders, KVM extenders, and Cat 5 KVM switches
  • - UL, ETL approved
Long product name ATEN Cat 5e Cable Low Skew 305m :
The long product name of ATEN Cat 5e Cable Low Skew 305m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

305M Low Skew Cat 5e Cable
More>>>
ATEN Cat 5e Cable Low Skew 305m:
The official description of ATEN Cat 5e Cable Low Skew 305m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is skew??
Analog video presents a high quality image when the computer is directly connected to the monitor by short cables. However, in today’s data centers, labs, stores, as well as in digital signage installalations, video cables may be long, bulky, and expensive. To overcome these practical video cable length limits, KVM switches—in addition to both KVM extenders and VGA-only extenders—are used that send video through Cat 5e cables. "Skew" is the color phase and time errors that occur when R/G/B video signals are sent long distance over Cat 5e cables, and this can result in smeared, unsharp, color-fringed images that become visibly worse the longer the cables.

Why you need Low Skew Cat 5e Cable ?
To remedy this skew distortion, ATEN has developed the Low skew Cat 5e cable 2L-2801. This 305 m/ 1000 ft, high performance Cat 5e cable is suitable for the audio and video transmission of a wide range of video and KVM Extenders. This low skew cable is specifi cally designed for RGB video applications such as digital signage, and supports video transmissions to longer distances than traditional twisted pair Cat 5e cable does. To eliminate blur and bleeding images and to ensure the clarity of your video transmissions in all video-related applications, use 2L-2801 Low Skew Cat 5e Cable.

Short summary description ATEN Cat 5e Cable Low Skew 305m:
This short summary of the ATEN Cat 5e Cable Low Skew 305m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Cat 5e Cable Low Skew 305m, 305 m, Cat5e, U/UTP (UTP), Blue

Long summary description ATEN Cat 5e Cable Low Skew 305m:
This is an auto-generated long summary of ATEN Cat 5e Cable Low Skew 305m based on the first three specs of the first five spec groups.

ATEN Cat 5e Cable Low Skew 305m. Cable length: 305 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Product colour: Blue

Features
Product colour *
Blue
Cable length *
305 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
No
Connector 2 *
No
Connector 1 gender *
No
Connector 2 gender *
No
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Solid
Conductor material
Copper
AWG wire size
24
Weight & dimensions
Weight
8.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
8.8 kg
Package type
Box
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case net weight
8.8 kg
Master (outer) case width
350 mm
Master (outer) case length
352 mm
Master (outer) case gross weight
9.8 kg
Master (outer) case height
190 mm
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)