location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L735-14L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L735-14L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK08E-0C400HEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:52:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L735-14L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Silver
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 640 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite L735-14L :
The long product name of Toshiba Satellite L735-14L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2350M, 2.30GHz, 4096MB DDR3 RAM, 640GB SATA HDD, DVD Super Multi DL, 13.3" HD TFT 1366 x 768, Intel HD Graphics 3000, VGA Web Camera, Wi-Fi, Bluetooth 3.0 + HS, Fast Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L735-14L:
This short summary of the Toshiba Satellite L735-14L data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L735-14L, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Toshiba Satellite L735-14L:
This is an auto-generated long summary of Toshiba Satellite L735-14L based on the first three specs of the first five spec groups.

Toshiba Satellite L735-14L. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:54:46
Uk has collected 11 expert reviews for Toshiba Satellite L735-14L and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
alphr.com
Updated:
2013-11-20 00:54:30
The L735-14L's contrasting silver and black “dot matrix” texture on the lid and the inside gives it an interesting industrial look. Constructed largely from plastic, it can't compete in terms of build quality: when picked up closed, for example, the lid f...
Bottom line Offers portability and reasonable performance, but poor battery life is a huge letdown...
67%
notebookreview.com
Updated:
2013-11-20 00:54:33
Our review unit has a 6-cell Li-ion battery (48Wh, 12.1V). In our standard battery life test, we set Windows 7 to the "Balanced" power profile, reduced the screen brightness to 70%, enabled Wi-Fi, and refreshed a web pa...
Bottom line The Toshiba Satellite L735 is a price-conscious notebook that delivers good, solid performance. It also has a comfortable keyboard, a pretty good port selection, and a Blu-ray player. The design is also something we should take into account; it has a fashionable red-spotted "Dot Matrix" style throughout nearly the entire notebook. The glossy surfaces are nearly everywhere, though--palmrests, disp...
60%
pcworld.com_techhive.com
Updated:
2013-11-20 00:54:38
If you're looking for an all-purpose laptop that's relatively easy to fit in your backpack or satchel, Toshiba's $779 (as of September 24, 2011) L735-S3220RD is well worth considering. It's lighter and smaller than a typical all-purpose notebook, yet t...
Good Reasonable size and weight, Bluray on board...
Bad Mediocre sound, Short battery life...
Bottom line Small and light for an all-purpose laptop, the addition of Blu-ray to this Toshiba laptop doesn't make up for poor battery life...
60%
Country Distributor
United Kingdom 1 distributor(s)