location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STOR.E CANVIO 2.5" 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTC610EW3B1 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 14:45:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - White
More>>>
Short summary description Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:
This short summary of the Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba STOR.E CANVIO 2.5" 1TB, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, White

Long summary description Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:
This is an auto-generated long summary of Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White based on the first three specs of the first five spec groups.

Toshiba STOR.E CANVIO 2.5" 1TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 05:20:04
Uk has collected 24 expert reviews for Toshiba STOR.E CANVIO 2.5" 1TB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
micromart.co.uk
Updated:
2014-12-25 05:20:03
With 3TB of space for only a little more than £100, it's hard not to be impressed by the sheer capacity of the Toshiba Stor.E Canvio. As high-capacity disks go, it's one of the best-priced by far.The drives comes pre-loaded with NTI Backup Now EZ software...
70%
uk.hardware.info
Updated:
2017-08-12 04:55:36
You can never have enough storage, this much we know. For extra storage, you can turn to an external hard drive. We tested no less than 15 external hard drives for this article so that you can choose the best one for your needs. There's an external ha...
Bottom line After having looked at a total of fifteen drives, we can conclude that the Seagate Backup Plus Fast 4 TB is the most interesting from a technical point of view. It also performs very well, thanks to its two disks in RAID 0. We awarded this drive the Har...
0%
storagereview.com
Updated:
2014-12-25 05:20:03
Over the summer, Toshiba released three new Canvio Desk external desktop hard drives that are available in capacities of 1TB (HDWC110XK3J1), 2TB (HDWC120XK3J1), and 3TB (HDWC130XK3J1). Today, we have the opportunity to get our hands on and review the 3TB...
Good Strong performance over USB 3.0, Quiet, passively cooled, design...
Bad No eSATA for PC users, Tops out at 3TB where many externals offer 4TB...
Bottom line The Toshiba 3TB Canvio Desk Desktop external hard is a nicely done desktop hard drive. It will meet the needs of most users with its USB 3.0 compatibility but offers little that's unique to set it apart from other competing drives...
0%
myce.com
Updated:
2017-08-12 04:55:36
Welcome to Myce's review of the Toshiba Canvio for Desktop 6TB USB 3.0 Hard Drive.This is how Toshiba positions the Toshiba Canvio for Desktop –The Toshiba Canvio Desktop houses a 3.5” 7200rpm hard disk with a massive 6TB of capacity.It has an attractive...
Bottom line The Toshiba Canvio for Deskop 6TB is an aesthetically pleasing product, which offers excellent performance through its USB 3.0 connection.The supplied backup software is effective and easy to use.6TB is a lot of storage capacity!I am pleased to award the...
90%
Country Distributor
United Kingdom 1 distributor(s)