location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J5377.14L
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DLP 2700 ANSI lumens
  • - Lamp 4500 h
  • - XGA (1024x768) 4000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 270 W
Long product name BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black :
The long product name of BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2700 ANSI lumenes, DLP, 220W, 1024 x 768, 4000:1, 1x USB 2.0, RS232, VGA, 2.5kg, Black
More>>>
BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black:
The official description of BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to Maintain, Easy on Your Budget

Long Lamp Life at up to 6000 hours
Enjoy a lamp life performance of up to 6000 hours – twice the lamp life expectancy of average projector lamps on the market! This certainly lowers the number of lamp changes and keeps all maintenance to a minimum.

Reliable Picture Quality with True-to-Life Color Performance
Reliable Picture Quality with True-to-Life Color Performance BenQ projectors that use DLP® technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. This is one technological advantage that you'll get to enjoy - year after year!

Filter-Free Design
BenQ DLP® projectors feature a filter-free design which could reduce the need for filter cleaning and filter replacement. This reduces the labour as well as the budget for filter maintenance and replacement.

Visual Excellence
2700 ANSI Lumens
A 2700 ANSI lumens projection lamp ensures great viewing even is location with low ambient light. The MX501 is ideal for small-sized meeting room with under 25 people.

Sharpen up with high contrast ratios
The MX501 boasts high contrast ratio with 4000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read.

Go 3D with DLP® Link!
MX501 is equipped with 3D projection technology to bring you the same amazing 3D effects you get in 3D movies. Offered for no added cost, the 3D feature on 3D-ready BenQ projectors get your audience for an immersive real-life experience. All you have to do is add the 3D glasses, content and video card along with the MX501. A magical expedition is just to begin!

Thoughtful Features
Manual Vertical ±40°
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Built-in Speaker
With the built-in 2W speaker of the MX501, not only you do you get a vivid visual performance, you get the same audio satisfaction, too!

Short summary description BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX501, 2700 ANSI lumens, DLP, XGA (1024x768), 4000:1, 609.6 - 7620 mm (24 - 300"), 1.073 billion colours

Long summary description BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

BenQ MX501. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
4000:1
Number of colours
1.073 billion colours
Horizontal scan range
39 - 99 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
220 W
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Digital zoom
1.2x
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
24 dB
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
31 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product colour *
Black
Cable lock slot
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
287 mm
Depth
232 mm
Height
100 mm
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
16:10
Connectivity technology
Wired
Power supply type
AC
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:27:07
Uk has collected 3 expert reviews for BenQ MX501 data projector 2700 ANSI lumens DLP XGA (1024x768) 3D Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)