location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN81 data projector 1400 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN81
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN81 data projector 1400 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1400 ANSI lumens
  • - Lamp 2000 h
  • - Screen size compatibility: 131.1 - 23.6 mm (5.16 - 0.93")
  • - 350 W
Long product name InFocus IN81 data projector 1400 ANSI lumens DLP :
The long product name of InFocus IN81 data projector 1400 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN81, 1400 Lumens, 10000:1, 1080p, DVI, HDMI, 6.4 kg
More>>>
Short summary description InFocus IN81 data projector 1400 ANSI lumens DLP:
This short summary of the InFocus IN81 data projector 1400 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN81, 1400 ANSI lumens, DLP, 131.1 - 23.6 mm (5.16 - 0.93"), 1.5/10, 50 - 85 Hz, -13 - 13°

Long summary description InFocus IN81 data projector 1400 ANSI lumens DLP:
This is an auto-generated long summary of InFocus IN81 data projector 1400 ANSI lumens DLP based on the first three specs of the first five spec groups.

InFocus IN81. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Screen size compatibility: 131.1 - 23.6 mm (5.16 - 0.93"). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Serial interface type: RS-232. Certification: UL, c-UL, TUV GS, GOST, C-Tick, NOM, IRAM, FCC Class B, ICES-003 Class B, CISPR22/EN55022,.... Power consumption (typical): 350 W

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:52:32
Uk has collected 8 expert reviews for InFocus IN81 data projector 1400 ANSI lumens DLP and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-27 11:52:06
InFocus IN81 is one of InFocus' projectors. IN81 is also known as 'Play Big IN81' and is PC capable as well as HD ready. This projector weighs 6.5 kg and measures 476 mm (width) x 148 mm (height) x 432 mm (depth). It already includes the following inpu...
Good You know how LCD and plasma fans measure their screen sizes in inches? The IN81 measures its in feet. If you’ve got a big enough room, this 1080p projector can throw a pixel-perfect image up to 17ft across. Hook it up to a Blu-ray player via its HDM...
Bad Even at West End prices, you’ll have to watch a lot of films for the IN81 to be cheaper than simply visiting your local fleapit. And don’t forget that that the IN81’s lamp (£300) has a lifetime of only around 2000 hours use. Pah!...
Bottom line If you’ve got the money and time to set up the IN81 right, your movies will look bigger and better than anything but a professional screening room. InFocus IN81 is tagged with Infocus, projector and black. Select a tag (Infocus, for example) to find...
100%
techradar.com
Updated:
2011-09-27 11:52:32
After leaving the affordable Full HD projection market in the hands of LCD for far too long, a new breed of affordable DLP projector is finally starting to appear.These kicked off recently with Optomas HD80, a solid effort that was a snip at £2,000. A...
Good Good black levels and contrast, Dramatic design...
Bad May prove bulky for some, A bit noisy...
100%
pcauthority.com.au
Updated:
2011-11-04 22:06:16
InFocus has a preference for cutting costs by sharing platforms wherever possible, meaning that several of its models are, in most respects, identical - they share casework, socketry, lamp, video processor and more.So what we have here is a big chassis...
Bottom line This is a fine projector: easy to set-up, quiet enough in operation, and capable of superb performance for its price. It’s a must-see...
100%
televisions.com
Updated:
2011-09-27 11:52:02
DLP fans will love the easy-to-use InFocus IN81, which combines bright pictures and excellent picture quality with an attractive price. One important point: This projector doesn’t offer much...
0%
homecinemachoice.com
Updated:
2011-09-27 11:52:22
PDF-file...
80%
trustedreviews.com
Updated:
2011-09-27 11:52:27
Supremely excellent though it undoubtedly is, the InFocus IN82 projector we reviewed a few weeks back was hardly within the grasp of your average AV-loving man on the street. Despite the fact that in many ways its £3,000 asking price actually represents v...
90%
Country Distributor
United Kingdom 1 distributor(s)