location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25029DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598004384
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:23:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - 25000 pages
  • - Printing colours: Black
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC :
The long product name of MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 25029DK - Brother DR3200 - Black Drum Unit for Brother DCP / HL / MFC
More>>>
MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC:
The official description of MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC:
This short summary of the MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC, 25000 pages, Laser printing, Black, Black, 10 - 32.5 °C, -20 - 40 °C

Long summary description MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC:
This is an auto-generated long summary of MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC based on the first three specs of the first five spec groups.

MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC. Page yield: 25000 pages, Print technology: Laser printing, Printing colours: Black. Weight: 800 g. Approximate page yield (A4, black & white, ISO/IEC 19752): 25000 pages

Features
Print technology
Laser printing
Printing colours
Black
Page yield *
25000 pages
Cartridge return & recycling
Yes
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
800 g
Other features
Approximate page yield (A4, black & white, ISO/IEC 19752)
25000 pages
Brand Image Product code Product Stock Price from
Pelikan

Pelikan Brother DR-3200
(show image)
4204875 Brother DR-3200 0.00
(excl. VAT)
0 (incl. VAT)
AgfaPhoto

AgfaPhoto APTBDR3200E printer drum
(show image)
APTBDR3200E APTBDR3200E 0.00
(excl. VAT)
0 (incl. VAT)
Brother DR-3200 Original Brother DR-3200 Original
(show image)
LIM3245830035 DR-3200 0.00
(excl. VAT)
0 (incl. VAT)
Brother DR-3200 printer drum Original 1 pc(s) Brother DR-3200 printer drum Original 1 pc(s)
(show image)
DR-3200 DR-3200 0.00
(excl. VAT)
0 (incl. VAT)