Brother logo

Brother HL-5350DN 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142428
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Brother HL-5350DN 1200 x 1200 DPI A4:

Brother HL-5350DN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Brother HL-5350DN 1200 x 1200 DPI A4:

Brother HL-5350DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.