Warranty:
5-Year Warranty
Long product name Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100
:
The long product name of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BARRACUDA 7200.7 200Gb Ultra ATA100 7200 rpm 8Mb
More>>>
Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Quality, reliability and affordability are benchmark attributes of our Barracuda drives and have made Seagate a world leader in desktop storage solutions. Owning the underlying technology has enabled Seagate to lead the industry in the adoption of innovative storage technologies and products.
7,200 RPM desktop performance
Fast performance
350 Gs non-op shock
Protection against handling damage
3D Defense System
Protection against handling damage and data loss
Best combination of performance, acoustics and robustness
Best-in-class non-operating shock for excellent reliability
Idle acoustics of 2.5 bels- the industry's best
Short summary description Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Desktop HDD Barracuda 7200.7 Plus, 200 GB, 7200 RPM, 8 MB, 3.5", Ultra-ATA/100
Long summary description Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.
Seagate Desktop HDD Barracuda 7200.7 Plus. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Ultra-ATA/100