location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.9 300 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300631A-RK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST3300631A-RK - 3.5-inch Ultra ATA Internal Hard Drives 300 GB
More>>>
Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Industry Standard from the Industry Leader
Our reliable, super-silent drives combine highly advanced storage hardware and software technology. They're available in capacities up to 500GB, and backed by an industry-leading five-year warranty.
-World's quietest 7200-RPM drives, with 8-Mbyte or 16-Mbyte cache, and the most advanced fluid-bearing motor.
-Award-winning DiscWizardTM software makes installation a snap.
-SeaToolsTM diagnostic software continuously checks your hard drive for data safety and drive performance.
-Complete with cable, disc utility CD, quick-installation guide and mounting screws.
-Compatible with Windows XP, Me, 2000, 98SE, and NT; may be used with Linux, Mac OS and Netware.

Short summary description Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.9 300 GB, 300 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.9 300 GB. HDD capacity: 300 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Brand Image Product code Product Stock Price from
Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3250623A-RK 250GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" Serial ATA Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" Serial ATA
(show image)
ST380013A-RK Barracuda 7200.7 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.7 Plus 120GB internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.7 Plus 120GB internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3120026A-RK Barracuda 7200.7 Plus 120GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 160 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 160 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3160023A-RK Barracuda 7200.7 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 200 GB 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3200822A-RK Barracuda 7200.7 Plus 0.00
(excl. VAT)
0 (incl. VAT)